Catalog Object Cloud
Equip

Equip Mini USB Speaker

Product code:
245330
Brand:
Equip
Product name:
Mini USB Speaker
GTIN (EAN/UPC):
4015867221440
Bullet Points Equip Mini USB Speaker:
  • High-quality audio performance
  • Remote controller included
  • Compact size, big sound
Long product name Equip Mini USB Speaker:
3 W x 2, 90Hz - 20Hz, 65dB, 40HM, USB 2.0, 82 x 72 × 76 mm, Black
Equip Mini USB Speaker:
This mini speaker 2.0 stereo offers powerful sound and sound reproduction. Despite the space saving design, this device does not compromise on sound quality, producing a well-balanced speaker system with nearly distortion-free sound. Power is supplied via the USB chord, and the connection is via a 3.5 mm jack plug and therefore suitable for multiple devices such as a PC, notebook or MP3 player.