Catalog Object Cloud
TP-Link

TP-Link JetStream 24-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots

Product code:
TL-SG3428X
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 24-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots
GTIN (EAN/UPC):
6935364010539, 5055309628597
Bullet Points TP-Link JetStream 24-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
  • 10G Lightning-Fast Uplink: 4× 10 Gbps SFP+ slots enable high-bandwidth connectivity and non-blocking switching capacity
  • Gigabit Speeds: 24× gigabit RJ45 ports offer high-speed and reliable connections to other switches and devices
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)*, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Static Routing: Helps route internal traffic for more efficient use of network resources
  • Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
  • Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
  • Standalone Management: Web, CLI (Console Port, Telnet, SSH), SNMP, RMON, and Dual Image bring powerful management capabilities
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 24-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
24× 10/100/1000 Mbps RJ45, 4× 10G SFP+, 1× RJ45 Console Port, 1× Micro-USB, 128 Gbps, 95.23 Mpps, 16 K MAC, Jumbo Frame 9 KB, 440 × 180 × 44 mm
TP-Link JetStream 24-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
TP-Link’s JetStream L2+ managed switches provide high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS, advanced security strategies and a bundle of ISP features. The 10-gigabit ports ensure high-speed data transfer, and their backward compatility with gigabit products reserves room for network upgrades, therefore guarantees stable and long-term usability. The IP-MAC-Port Binding (IMPB) and Access Control List (ACL) functions protect against broadcast storm, ARP and Denial-of-Service (DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. The OAM function helps facilitate network management. Moreover, the easy-to-use web management interfaces, along with CLI, SNMP and Dual Image mean faster setup and configuration with less downtime. TP-Link JetStream L2+ 10-gigabit managed switches provide a reliable, secure solution for enterprise, campus and ISP networks.

Software Defined Networking (SDN) with Cloud Access
Omada Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network——all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.