Catalog Object Cloud
Equip

Equip DisplayPort 1.4 Cable, 10m, 8K/60Hz

Product code:
119256
Brand:
Equip
Product name:
DisplayPort 1.4 Cable, 10m, 8K/60Hz
GTIN (EAN/UPC):
4015867233832
Bullet Points Equip DisplayPort 1.4 Cable, 10m, 8K/60Hz:
  • DisplayPort Male to Male
  • Supports video resolutions up to 8K/60Hz, 4K/120Hz
  • Gold Plated Connectors for high signal quality
  • Downwards compatible to DisplayPort 1.1, 1.2 and 1.3
  • Transmission of audio and video signals
  • Compliant with VESA certified
  • DisplayPort DP 8K certified cable
  • Bandwidth up to 32.4Gbps
  • Supports HDCP 1.4 and 2.2
  • Supports HDR (High Dynamic Range)
  • Supports DSC (Display Stream Compression)
  • Supports MST (Multi Stream Transport)
Long product name Equip DisplayPort 1.4 Cable, 10m, 8K/60Hz:
DisplayPort 1.4 Cable, 10m, 8K/60Hz
Equip DisplayPort 1.4 Cable, 10m, 8K/60Hz:
The equip® DisplayPort Cable is a digital audio and video cable, designed primarily for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, By supporting a maximum bandwidth of 32.4 Gbps, content up to 8K Ultra HD (7680 x 4320 @ 60 Hz) resolution can be displayed