Catalog Object Cloud
ASUS

ASUS EyeCare VZ249HG-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White

Product code:
90LM0BV2-B01A71
Brand:
ASUS
Product name:
EyeCare VZ249HG-W
GTIN (EAN/UPC):
4711636157773, 0199291157774, 199291157774
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
C means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS EyeCare VZ249HG-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
  • 23.8-inch Full HD (1920 x 1080) IPS gaming monitor with stylish ultra-slim profile only 5.5mm thin
  • SmoothMotion 120Hz refresh rate delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
  • Eye Care Plus technology includes Color Augmentation mode helps users with color-vision deficiency better distinguish between colors, and Rest Reminder helps users manage screen time
  • DisplayWidget Center enables easy OSD access and monitor settings adjustments with a mouse
Long product name ASUS EyeCare VZ249HG-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
VZ249HG-W Eye Care Gaming Monitor –24 inch (23.8 inch viewable) Full HD (1920 x 1080), IPS, 99% sRGB, Frameless, 120Hz, SmoothMotion, 1ms (MPRT), Adaptive-Sync, Eye Care Plus, Low Blue Light, Flicker Free, Wall Mountable
ASUS EyeCare VZ249HG-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
ASUS VZ249HG-W Eye Care Gaming Monitor
SMOOTH YOUR WORK & PLAY
ASUS VZ249HG-W Eye Care Gaming Monitor features 24-inch IPS panel with Full HD (1920 x 1080) resolution, providing ultra-slim profile that measures a mere 5.5mm at its thinnest point and vivid image quality. With fast 120Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.