Catalog Object Cloud
Electrolux

Electrolux LUB3AE88S Upright freezer Built-in 98 L White

Product code:
933 033 738
Brand:
Electrolux
Product name:
LUB3AE88S
GTIN (EAN/UPC):
7332543720651
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Electrolux LUB3AE88S Upright freezer Built-in 98 L White:
  • White Built-in Upright freezer
  • 98 L 4.5 kg/24h 4* 12.7 h
  • Fast freeze function
  • SN-T 10 - 43 °C
  • B 34 dB
  • E 177 kWh 100 W
  • 34 kg