Catalog Object Cloud
Zyxel

Zyxel XGS2210-52 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Product code:
XGS2210-52-EU0101F
Brand:
Zyxel
Product name:
XGS2210-52
GTIN (EAN/UPC):
4718937587902
Bullet Points Zyxel XGS2210-52 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
  • Managed L2 Web-based management
  • Quality of Service (QoS) support
  • Basic switching RJ-45 Ethernet ports quantity: 48
  • 10G support
  • MAC address table: 16000 entries Switching capacity: 176 Gbit/s
  • Access Control List (ACL)
  • 1U Rack mounting Stackable
Warranty:
Limited life-time warranty
Long product name Zyxel XGS2210-52 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
48x RJ-45, 4x SFP+, 176 Gbps, 130.9 Mpps, IPv6, VLAN, 441 x 270 x 45 mm, 3.86 kg
Zyxel XGS2210-52 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
Agile traffic control for converged networking applications

ZyXEL XGS2210/GS2210 Series has a rich Layer 2 feature set that can shape the traffic for diverse VoIP, video conference, IPTV and IP surveillance deployments and provide hotels, businesses andeducational institutions greater agility and more effective traffic management for the converged applications of today.

ZyXEL One Network experience

Aiming for relieving our customers from repetitive operations of deploying and managing a network, ZyXEL One Network is designed to simplify the configuration, management, and troubleshooting, allowing our customers to focus on the business priorities. ZyXEL One Network presents an easy-to-use tool, ZyXEL One Network Utility (ZON Utility), to realize speed network setup. ZyXEL Smart Connect allows ZyXEL networking equipment to be aware and recognize each other and further facilitating the network maintenance via one-click remote functions such as factory reset or power cycling. ZyXEL One Network redefines the network integration across multiple networking products from switch to Wi-Fi AP and to Gateway.

High-powered Power over Ethernet (PoE)

The ZyXEL XGS2210/GS2210 Series PoE switches support the IEEE 802.3af PoE and 802.3at PoE Plus standards, which provide up to 30 watts of power per port for advanced Powered Devices (PD) like 802.11ac wireless APs and video IP phones. The high power budget enables the XGS2210/GS2210 PoE switches to comfortably accommodate the PDs required in a modern network edge.

High-powered Power over Ethernet (PoE)

The ZyXEL XGS2210/GS2210 Series PoE switches support the IEEE 802.3af PoE and 802.3at PoE Plus standards, which provide up to 30 watts of power per port for advanced Powered Devices (PD) like 802.11ac wireless APs and video IP phones. The high power budget enables the XGS2210/GS2210 PoE switches to comfortably accommodate the PDs required in a modern network edge.