Microconnect B-UTP615 networking cable Grey 15 m Cat6 U/UTP (UTP) Round
Product code:
B-UTP615
Brand:
Microconnect
Product name:
B-UTP615
GTIN (EAN/UPC):
5711045252037
Bullet Points Microconnect B-UTP615 networking cable Grey 15 m Cat6 U/UTP (UTP) Round:
- To order a full box, please select the following quantity: 20 pcs.
- Suitable for Gigabit (10/100/1000 Mbit) network
- CAT6 tested up to 250 MHZ
- with Latch Protection
- with slimline relief
- with gold-plated pins
Warranty:
300 months
Long product name Microconnect B-UTP615 networking cable Grey 15 m Cat6 U/UTP (UTP) Round:
CAT6 U/UTP Network Cable 15m, Grey
Microconnect B-UTP615 networking cable Grey 15 m Cat6 U/UTP (UTP) Round:
CAT6 cables enables a convenient and reliable connection from one network device, such as switch, modem or router, to another or to the infrastructure at large through a patch panel, keystone jack or wall outlet. This cable are also used a lot in small office and home network and entertainment applications. These cables are tested up to 250Mhz (CAT6 standard) and are backwards compatible with CAT5e and CAT5 cables. They are produced with latch protection, which prevents the connector do be damaged when you install the cable through an installation with very less space.