Catalog Object Cloud
AISENS

AISENS A153-0519 HDMI cable 30 m 2 x HDMI Type A (Standard) HDMI Type A (Standard) Black

Product code:
A153-0519
Brand:
AISENS
Product name:
A153-0519
GTIN (EAN/UPC):
8436574705874
Bullet Points AISENS A153-0519 HDMI cable 30 m 2 x HDMI Type A (Standard) HDMI Type A (Standard) Black:
  • Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.
  • High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees maximum transmission quality.
  • Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices.
  • Bandwidth up to 48 Gbps.
  • Supports RGB 4:4:4 HDCP 2.2
  • Supports video resolutions up to 4K@120 Hz and 8K@60 Hz
  • Auto-detect function for EDID information
  • Compatible with HDR10 (“High Dynamic Range”), offering higher contrast ratios and more vivid colors.
  • It also supports eARC with the latest audio formats, resulting in a significant increase in audio quality.
Long product name AISENS A153-0519 HDMI cable 30 m 2 x HDMI Type A (Standard) HDMI Type A (Standard) Black:
HDMI Cable V2.1 AOC (Active Optical Cable) Ultra High Speed ​​Fiber Optic UHS 8K@60Hz 4K@120Hz 4:4:4 48Gbps, A/MA/M, Black, 30 Meters