Catalog Object Cloud
MSI

MSI GeForce GT 1030 2GHD4 LP OC

Product code:
GEFORCE GT 1030 2GHD4 LP OC
Brand:
MSI
Product name:
GeForce GT 1030 2GHD4 LP OC
GTIN (EAN/UPC):
4719072561420, 0824142159125, 824142159125
Bullet Points MSI GeForce GT 1030 2GHD4 LP OC:
  • 1430 MHz / 1189 MHz
  • 2GB DDR4 / 2100 MHz
  • Aluminum core for higher stability
  • Low profile design saves more spaces
  • User can build slim or smaller system
  • Large heat sink covers the area of GPU and memory
  • Providing the best environment for gaming and multimedia
  • Wireless control through mobile devices
  • Predator: In-game video recording
  • Ensures the best gaming experience by automatically updating users’ game-ready drivers
  • Allows users to optimize the game settings to their PC with a single click
Long product name MSI GeForce GT 1030 2GHD4 LP OC:
NVIDIA GeForce GT 1030, 1189MHz, 2GB GDDR4, 64 bit, 2100MHz, PCI Express x16 3.0, 1 x HDMI, 1 x DP, CUDA, DirectX 12.0, OpenGL 4.5, 20W
MSI GeForce GT 1030 2GHD4 LP OC:
STEP UP TO BRILLIANT PC GRAPHICS

Accelerate your entire PC experience with the fast, powerful NVIDIA® GeForce® GT 1030 graphics card. Gaming. HD video and picture editing. The GT 1030's award-winning NVIDIA Pascal™ architecture, powerful graphics engine, and state-of-the-art technologies give you the performance upgrade you need to drive today’s most demanding PC applications.

THE LATEST GAMING TECHNOLOGIES

Pascal is built to meet the demands of next generation displays. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences.

PERFORMANCE

Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

GEFORCE EXPERIENCE

The easiest way to optimize your games and keep your drivers up to date, the GeForce Experience application automatically notifies you of new driver releases from NVIDIA. With a single click, you'll be able to update the driver directly, without leaving your desktop.

LOW PROFILE DESIGN

Low profile design saves more spaces and can build slim or smaller system easier.

MILITARY CLASS 4 COMPONENTS

One of the deciding factors in performance is the quality of the components used. That is why MSI only uses MIL-STD-810G certified components for graphics cards. These components have proven durable enough to withstand the torturous circumstances of extreme gaming and overclocking for extended usage.

AFTERBURNER

MSI Afterburner is the world’s most recognized and widely used graphics card overclocking utility which gives you full control of your graphics cards. It also provides an incredibly detailed overview of your hardware and comes with some additional features such as customizing fan profiles, benchmarking and video recording.