Nanocable 10.15.1825 HDMI cable 25 m HDMI Type A (Standard) Black
Product code:
10.15.1825
Brand:
Nanocable
Product name:
10.15.1825
GTIN (EAN/UPC):
8433281006478
Bullet Points Nanocable 10.15.1825 HDMI cable 25 m HDMI Type A (Standard) Black:
- Includes Repeater with high quality chipset to amplify the signal
- High quality connectors armored in gold. Multiple Shielding for maximum reduction of potential interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmissionup to 340 MHz bandwidth (10, 2Gbps)
- High-speed, bi-directional network with speeds oup to 100 Mbps.
- Itupports audio return channel functionality.upports resolutions of video of 4 K by 2 K (3840 × 2160 24 Hz / 25 Hz / 30 Hz; 4096 × 2160 24 Hz) and 1080 p.
- It allows 3D over HDMI when connected to HDMI devices.
- Additional color spaces (sYCC601, RGB & YCC601)up to 120 Hz frame refresh rates.upports DOLBY True-HD and DTS-HD.
- 8 channels of decompression of digital audio at 192 kHz with 24 bits rate.
- Itupports high-bandwidth digital content protection.
- Length: 25 m
- Color: Black
- RoHS
Long product name Nanocable 10.15.1825 HDMI cable 25 m HDMI Type A (Standard) Black:
High speed with ethernet HDMI cable with repeater, A/M-A/M, black, 25m
Nanocable 10.15.1825 HDMI cable 25 m HDMI Type A (Standard) Black:
High speed HDMI cable with Ethernet (V1.4) type A male connector on both ends.