Catalog Object Cloud
StarTech.com

StarTech.com USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux

Product code:
USBA-BLUETOOTH-V5-C2
Brand:
StarTech.com
Product name:
USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux
GTIN (EAN/UPC):
0065030894951, 065030894951
Bullet Points StarTech.com USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux:
  • WIRELESS CONNECTION TO YOUR DEVICES: This compact USB Bluetooth 5.0 adapter class 2 connects to multiple devices at once and up to 33ft (10m). Add the functionality to a computer with this USB Bluetooth dongle or replace a broken built-in Bluetooth radio
  • CONNECT TO THE LATEST HARDWARE: Using this USB Bluetooth adapter you can easily connect to a multitude of devices such as keyboards, mice, cellphones, tablets, headphones, smartwatches, etc. with reliable data transfer, audio streaming, and data sync
  • BACKWARDS COMPATIBLE: This USB Bluetooth receiver is compatible with all previous Bluetooth revisions (4.0, 3.0, 2.0, and 1.0). Support of Bluetooth EDR and Bluetooth Low Energy (BLE) saves battery life when using a laptop and a compatible BLE device
  • EASY INSTALLATION: This Bluetooth dongle for PC is built around the RTL8761B chipset that offers native support using the latest Windows and Linux versions. Supports some of the most common profiles such as A2DP and PAN
  • THE IT PRO'S CHOICE: Designed and built for IT Professionals, this Bluetooth adapter is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux:
StarTech USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux (USBA-BLUETOOTH-V5-C2)
StarTech.com USB Bluetooth 5.0 Adapter, USB Bluetooth Dongle for PC/Computer/Laptop/Keyboard/Mouse, BT 5.0 Adapter for Headsets, Mini USB Bluetooth Receiver, Windows/Linux:
USB Bluetooth 5.0 Adapter For PC/Laptop | For Keyboard/Mouse/Headset | 33ft/10m Range | EDR/LE | Windows/Linux

This Class 2 USB Bluetooth Adapter with EDR/BLE is a compact-sized device that adds Bluetooth capabilities to a laptop or desktop computer. This Adapter enables a wireless connection with multiple devices, using minimal power consumption, at distances of up to 33 ft (10 m).

Enhance Your Workstation

This USB Bluetooth Adapter makes it easy to add Bluetooth capabilities connect a wide range of wireless Bluetooth devices. Sporting a minimal footprint and a neutral design, it's an ideal companion for laptops/notebooks, sitting almost flush with a USB port.

Convenient Features

This USB Bluetooth adapter is the ideal accessory for your system. It features Enhanced Data Rate (EDR) and Bluetooth Low Energy (BLE), for optimized battery efficiency. This adapter enables a connection to multiple Bluetooth 5.0 peripherals, with data transfer rates of 2 Mbps. Plug and play installation for PCs running the latest versions of Windows or Linux ensures installation/deployment is quick and straightforward. All of these features are packed into a compact and unintrusive design.

USBA-BLUETOOTH-V5-C2 is backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.