Catalog Object Cloud
Equip

Equip Cat.6A S/FTP Patch Cable, 5.0m, Orange

Product code:
606606
Brand:
Equip
Product name:
Cat.6A S/FTP Patch Cable, 5.0m, Orange
GTIN (EAN/UPC):
4015867204832
Bullet Points Equip Cat.6A S/FTP Patch Cable, 5.0m, Orange:
  • 4 x 2 AWG 26/7
  • 500MHz performance Bandwidth
  • Transmission: 10Gbit
  • Suitable for PoE, PoE+
  • Stranded bare copper conductor
  • Foil and braid shield Reduces EMI/RFI interference
  • PIMF (Pairs in metal Foil)
  • Molded boot with Strain relief
  • RoHS compliant
  • Low Smoke Zero Halogen (LSZH/LSOH)
  • Compliant with ISO/IEC 11801 and EN 50173
Long product name Equip Cat.6A S/FTP Patch Cable, 5.0m, Orange:
Cat.6A S/FTP Patch Cable, 5.0m, Orange
Equip Cat.6A S/FTP Patch Cable, 5.0m, Orange:
The equip® Cat.6A S/FTP Patch Cord is composed of preeminent materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6A cable is able to deliver ultrahigh and error-free performance in the most demanding network environments, specially for 10G application