Catalog Object Cloud
NGS

NGS ROLLER FURIA 1 Stereo portable speaker Black 7 W

Product code:
ELEC-SPK-0864
Brand:
NGS
Product name:
ROLLER FURIA 1
GTIN (EAN/UPC):
8435430623727
Bullet Points NGS ROLLER FURIA 1 Stereo portable speaker Black 7 W:
  • Wireless speaker compatible with Bluetooth 5.0 technology to enjoy music both indoors and outdoors
  • Compact and portable size, provides high-quality sound thanks to its powerful 15W output
  • Robust design with resistant fabric material
  • Water-resistant, compliant with IPX6 standard
  • Amplifies sound, can pair two devices simultaneously and increase sound power with its True Wireless Technology
  • Compatible with Bluetooth Technology: Connect your device via Bluetooth and play your music with the best sound quality
  • Features a USB input port to connect a memory of up to 32GB
  • Rechargeable 3.7V/2500mAh lithium battery that can play music for up to 9 hours (at 50% volume)
  • Control your music from the speaker with the integrated easy-to-use buttons
  • Equipped with a USB Type-C charging cable for convenient charging
  • Includes a carrying strap
  • Mobile range for music playback is up to 10m
Long product name NGS ROLLER FURIA 1 Stereo portable speaker Black 7 W:
15W, 2402 - 2480 MHz, 3.7V, 2500 mAh Li-ion
NGS ROLLER FURIA 1 Stereo portable speaker Black 7 W:
IPX6 WATERRESISTAN BT SPEAKER USB/FM - 9H BATTERY - 15W