Catalog Object Cloud
EnGenius

EnGenius Cloud Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 3dBi ia

Product code:
ECW230
Brand:
EnGenius
Product name:
Cloud Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 3dBi ia
GTIN (EAN/UPC):
4713361934940, 0655216009615, 655216009615
Bullet Points EnGenius Cloud Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 3dBi ia:
  • Dual concurrent 802.11ax Wi-Fi 6 architecture & backward-compatible
  • Supercharged speeds up to 2,400 Mbps (5 GHz) & up to1,200 Mbps (2.4 GHz)
  • 2.5 GbE realizes greater throughput and supports 802.3at & 48V PoE input for flexible installation over 100 meters (328 feet)
  • WPA3 & WPA2-AES authentication support
  • Cloud Managed with AP & Mesh mode
  • Quick-scan device register & configuration and remote monitoring & troubleshooting
  • Cloud manage an unlimited number of APs from anywhere with the EnGenius Cloud To-Go App
  • Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Warranty:
2 Years
Long product name EnGenius Cloud Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 3dBi ia:
2.4 GHz + 5 GHz, IEEE 802.11ax, 802.11a/b/g/n/ac, MU-MIMO, 205 x 205 x 41.5 mm, 597 g
EnGenius Cloud Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 3dBi ia:
EnGenius Cloud Managed Wi-Fi 6 4×4 Indoor Access Point ECW230 supports dual concurrent 802.11ax Wi-Fi 6 architecture, delivering supercharged speeds up to 2,400 Mbps (5 GHz), and up to 1,200 Mbps (2.4 GHz). With WPA3 & WPA2-AES authentication support, remote monitoring & troubleshooting, and Mesh Wireless Support for optimized signal quality, it's easy to set up and manage an unlimited number of APs with the EnGenius Cloud App.