Catalog Object Cloud
UNYKAch

UNYKAch PC Case Micro ATX Revelat Mesh EDGE

Product code:
UK121806
Brand:
UNYKAch
Product name:
PC Case Micro ATX Revelat Mesh EDGE
GTIN (EAN/UPC):
8436617921322
Bullet Points UNYKAch PC Case Micro ATX Revelat Mesh EDGE:
  • Tempered Glass Side Panel.
  • 4 Included ARGB Fans.
  • 2 x USB 2.0 / 1 x USB 3.0 + HD Audio.
  • Supports GPUs up to 450 mm.
  • Supports Liquid Cooling Systems up to 360 mm.
Long product name UNYKAch PC Case Micro ATX Revelat Mesh EDGE:
Micro-ATX, 2.5"/3.5", 5x PCIE, USB 3.0, USB 2.0, 3.5 mm, 4x 120 mm, ARGB, 413 x 218 x 450 mm, 5.37 kg, Black
UNYKAch PC Case Micro ATX Revelat Mesh EDGE:
The front mesh design is not just for looks — it’s the key to unparalleled airflow that keeps your components perfectly cool even during the most intense gaming sessions. The four included ARGB fans not only light up your setup but ensure your system performs at its best at all times.

This model is crafted for great versatility in a more compact form factor. Compatible with Micro ATX and ITX motherboards, it supports graphics cards up to 450 mm long. Despite its smaller size, it supports both liquid and air cooling, with room for up to 12 fans (4 included) and liquid cooling systems up to 360 mm.

The REVELAT MESH Edge is ideal for building your dream system without limits.

SLEEK STYLE AND HIGH-IMPACT VISUAL PERFORMANCE

Dive into the action with the REVELAT MESH Edge, a gaming case designed to stand out inside and out. Its mesh front panel promotes consistent airflow, while the 4 integrated ARGB fans guarantee effective cooling and immersive lighting. The tempered glass side panel offers a clear view of your build, blending aesthetics and power in every detail.
Feel the strength and beauty of your setup in every game!

TOP I/O PANEL FOR EASY ACCESS

Designed for convenience and functionality, the REVELAT MESH Edge by UNYKAch features a top input/output panel that makes connecting your devices effortless. It includes a USB 3.0 port for high-speed transfers, accompanied by two USB 2.0 ports ideal for peripherals. Also features an HD audio jack to deliver clear sound for gaming and communication.
1 - Power Button
2 - Reset Button
3 - USB 2.0 Ports
4 - HD Audio Jack
5 - USB 3.0 Port
6 - LED Button

EFFICIENT INTERIOR FOR HIGH-PERFORMANCE BUILDS

The REVELAT MESH Edge by UNYKAch is engineered to maximize internal space and simplify advanced hardware installation. Measuring 413 mm (L) x 218 mm (W) x 450 mm (H), it supports Micro ATX and ITX motherboards, providing flexibility for various build types.

This compact chassis allows installation of GPUs up to 450 mm and air coolers up to 170 mm tall, ensuring compatibility with the latest components without sacrificing airflow or internal organization.

Storage options include up to 2 drives in these combinations:
• 2 x 3.5” drives
• 1 x 2.5” + 1 x 3.5” drives

ADAPTABLE COOLING FOR SUPERIOR THERMAL PERFORMANCE

The REVELAT MESH Edge by UNYKAch is designed for efficient, flexible thermal management. It supports up to 12 fans to maintain continuous airflow throughout the system. It is also compatible with liquid cooling systems up to 360 mm, which can be installed on top for enhanced heat dissipation. Whether you choose traditional air or liquid cooling, this tower guarantees your hardware stays at optimal temperatures at all times.

LIGHTING AND VENTILATION IN PERFECT HARMONY

Equipped with four 120 mm ARGB fans, the REVELAT MESH Edge combines thermal efficiency with quiet operation. Its configurable ARGB lighting system adds style and personality to any gaming or professional setup.

EFFECTIVE DUST PROTECTION

The REVELAT MESH Edge features two magnetic dust filters located on the top and bottom of the chassis. These filters keep the interior clean by blocking external particles while allowing smooth airflow. The magnetic mounting system makes removal and cleaning quick and hassle-free, extending component lifespan and ensuring consistent performance.