Catalog Object Cloud
LG

LG OLED AI OLED48B56LA 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black

Product code:
OLED48B56LA.API
Brand:
LG
Product family:
OLED AI
Product series:
B5
Product name:
OLED48B56LA
GTIN (EAN/UPC):
8806096353806
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
Products you can control through Echo and Alexa-enabled Devices.
Google Assistant is ready to help when and where you need it. Manage your schedule, get help with everyday tasks, control smart home devices, enjoy your entertainment, and much more.
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG OLED AI OLED48B56LA 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:
  • Flat 121.9 cm (48") OLED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 0.1 ms OLED Motion
  • DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
  • Smart TV Internet TV Built-in Chromecast
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 300 x 200 mm
  • G 65 kWh