Catalog Object Cloud
Epson

Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer

Product code:
C11CJ63405
Brand:
Epson
Product family:
EcoTank
Product name:
EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer
GTIN (EAN/UPC):
8715946686370
Bullet Points Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:
  • A4 multifunction printer with double-sided printing: Print, copy & scan
  • Ultra-low-cost printing: Save up to 90% on printing costs1
  • Up to 72 cartridges in one set of inks1: Print up to 7,500 pages in black and 6,000 pages in colour3
  • Hassle-free ink tank system: Enjoy mess-free refills with key-lock bottles and front-facing tanks
  • Epson Smart Panel app: Set up, monitor, print, scan and more, all from your smart device
Long product name Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:
5,760 x 1,440 DPI, Print, Scan, Copy, 12 Watt , AC 100 V - 240 V, 50 Hz - 60 Hz, 375‎ x 347 x 187 mm , USB, WiFi, Wi-Fi Direct, Black
Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:
"Say goodbye to cartridges
EcoTank provides hassle-free home printing - the ultra-high capacity ink tanks allow mess-free refills and the key-lock bottles are designed so only the correct colour can be inserted.

Keep on saving
This economical printer saves you up to 90% on printing costs* and comes with an extra black ink bottle for up to 3 years' worth of ink included in the box*. One set of ink bottles delivers up to 7,500 pages in black and 6,000 in colour*, equivalent of up to 72 cartridges worth of ink!*

Epson Smart Panel app
This app enables you to control your printer from your smart device*. You can print, copy and scan documents and photos, set up, monitor and troubleshoot your printer, and let your creativity flow with a range of artistic templates.

Packed with features
Featuring a 3.7cm colour LCD screen, automatic double-sided printing, borderless photo printing and print speeds of up to 10.5 pages per minute*, you can speed through a variety of tasks with ease.

Modern flexibility
Featuring a compact design and full Wi-Fi and Wi-Fi Direct connectivity, you can easily integrate this printer with your existing home set-up and print from mobiles, tablets and laptops*.

Heat-Free Technology
With Micro Piezo Heat-Free Technology you can enjoy reduced energy consumption and less need for replacement parts. The printhead also comes pre-installed so setting up your printer is hassle-free."