Catalog Object Cloud
NETGEAR

NETGEAR GSM4212UX Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Product code:
GSM4212UX-100EUS
Brand:
NETGEAR
Product name:
GSM4212UX
GTIN (EAN/UPC):
0606449149623, 606449149623, 10606449149620
Bullet Points NETGEAR GSM4212UX Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
  • Dedicated AV web-based GUI interface for more specific AV installations
  • Color-based AV profiles can be applied to the different ports
  • Dante, Q-SYS, AES67 and AVB audio profiles
  • AVB requires an AVB4212P-10000S license (sold separately)
  • NVX, SVSI, Q-SYS, NDI and Dante video profiles
  • Audio / video / control mixed profiles
  • Automatic switch interconnect with NETGEAR IGMP Plus
  • Common Layer 2 and Layer 3 switching engine across all M4250 models
  • Built-in IT web GUI, console, telnet and SSH consistent with other NETGEAR M4xxx series
  • Feature set includes static, RIP and PIM routing, DHCP Server and PTPv2
Long product name NETGEAR GSM4212UX Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
60 Gbps, 8x 1G PoE+ RJ-45, 2x 1G RJ-45, 2x SFP+, 720 W PoE, 440x200x43.2 mm
NETGEAR GSM4212UX Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
Switching engineered for 1G AV over IP with PoE+, Ultra90 PoE++ and rear-facing ports ensuring a clean integration in AV racks. M4250 switches come pre-configured for standard audio and video signals. When requirements are more specific, an AV user interface offers customization with port-based profiles. For audio Dante, Q-SYS and AES67 profiles are available, as well as an AVB profile requiring an AVB license sold separately. For video the M4250 offers profiles for NVX, SVSI, Q-SYS, NDI, Dante etc. as well as audio/video/control mixed profiles. When multiple switches, NETGEAR IGMP Plus brings automation for you to just connect them together.

M4250 Support for Audio Video Bridging (AVB)
One of the many features designed into the new M4250 product line is full support for Audio Video Bridging (AVB), an industry standard for transporting content over a network. AVB is used most often when very low latency is required such as in live performances when lip sync is critical. All of the AV Line M4250 switches can be optionally licensed for AVB support.