Hiditec MH12 Tower Black
Product code:
CHA010055
Brand:
Hiditec
Product name:
MH12
GTIN (EAN/UPC):
8436545693742
Bullet Points Hiditec MH12 Tower Black:
- Tower PC Gaming
- ATX, EATX, ITX, micro ATX
- Number of 2.5" bays: 4 Number of 3.5" bays: 2
- Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
- Black
Long product name Hiditec MH12 Tower Black:
E-ATX, ATX, E-ATX - ATX - Micro ATX - ITX, 4pin 12v connector + 3pin 5v ARGB connector, 395 x 210 x 475 mm
Hiditec MH12 Tower Black:
MH12 is a robust chassis with a design that adapts to any configuration, supporting E-ATX, ATX, and Micro ATX formats, which allows it to handle any high-performance configuration in addition to powerful cooling capabilities.At the top, it has a high-speed USB Type-C connection, as well as USB 3.0, and a lighting selector.
Sober and elegant design
MH12 is a robust chassis with a design that adapts to any configuration, supporting E-ATX, ATX, and Micro ATX formats, which allows it to handle any high-performance configuration in addition to powerful cooling capabilities.
Compatible with large graphics cards up to 330mm and coolers with a maximum height of 160mm.
Front panel with USB Type-C
The design of the front panel with its side openings makes it much more efficient and helps significantly in maintaining an optimal temperature inside the equipment.
At the top, it has a high-speed USB Type-C connection, as well as USB 3.0, and a lighting selector.
Professional cooling system
MH12 is equipped with a cooling system and enough expansion capacity to maintain any professional configuration at an optimal temperature.
It comes standard with four ARGB fans controlled by an internal controller that can be synchronized with the motherboard and the entire setup. Additionally, you can install up to eight fans in the chassis to fully meet the needs of any configuration.
If you prefer liquid cooling, it supports 360mm at the front, 260mm at the top, and 120mm at the rear.
It has dust filters to keep the interior of the equipment clean and more efficient.
Superior capacity
Designed to mount high-performance configurations, thanks to its spacious interior and 27mm cable management system, allowing for neat and efficient installation.
Supports the installation of E-ATX, ATX, Micro ATX, and ITX motherboards, as well as large graphics cards up to 330mm and coolers with a maximum height of 160mm.
Its storage capacity is modular and can adapt to any configuration, allowing you to install up to four SSDs and two HDDs inside the chassis.
Sober and elegant design
MH12 is a robust chassis with a design that adapts to any configuration, supporting E-ATX, ATX, and Micro ATX formats, which allows it to handle any high-performance configuration in addition to powerful cooling capabilities.
Compatible with large graphics cards up to 330mm and coolers with a maximum height of 160mm.
Front panel with USB Type-C
The design of the front panel with its side openings makes it much more efficient and helps significantly in maintaining an optimal temperature inside the equipment.
At the top, it has a high-speed USB Type-C connection, as well as USB 3.0, and a lighting selector.
Professional cooling system
MH12 is equipped with a cooling system and enough expansion capacity to maintain any professional configuration at an optimal temperature.
It comes standard with four ARGB fans controlled by an internal controller that can be synchronized with the motherboard and the entire setup. Additionally, you can install up to eight fans in the chassis to fully meet the needs of any configuration.
If you prefer liquid cooling, it supports 360mm at the front, 260mm at the top, and 120mm at the rear.
It has dust filters to keep the interior of the equipment clean and more efficient.
Superior capacity
Designed to mount high-performance configurations, thanks to its spacious interior and 27mm cable management system, allowing for neat and efficient installation.
Supports the installation of E-ATX, ATX, Micro ATX, and ITX motherboards, as well as large graphics cards up to 330mm and coolers with a maximum height of 160mm.
Its storage capacity is modular and can adapt to any configuration, allowing you to install up to four SSDs and two HDDs inside the chassis.