Catalog Object Cloud
Lindy

Lindy 3 Port HDMI 8K60 Switch

Product code:
38369
Brand:
Lindy
Product name:
3 Port HDMI 8K60 Switch
GTIN (EAN/UPC):
4002888383691
Bullet Points Lindy 3 Port HDMI 8K60 Switch:
  • Switches between 3 HDMI source devices when connected to a single display
  • Supports 48G resolutions up to 8K@60Hz, with additional support for HDR
  • Flexible control via push button, IR remote
  • Compact, minimalist design to ensure no distraction from the display or installation
  • 2 year warranty
Long product name Lindy 3 Port HDMI 8K60 Switch:
3 Port HDMI 8K60 Switch
Lindy 3 Port HDMI 8K60 Switch:
HDMI switches are reliable solutions for controlling and switching multiple HDMI source devices and outputting to a single display.

The Lindy 3 Port HDMI 8K60 switch is a compact, high quality solution for effortlessly switching between 3 HDMI source devices when connected to a single display.

Supporting HDMI 48G signals, this switch allows for the transmission of detailed 8K Ultra High Speed resolutions, while additional support for HDR ensures video content features greater contrasts and a much wider colour gamut. This switch is perfect for a premium residential setup, eye-catching digital signage in retail settings or engaging presentations.

This switch also provides efficient, simple switching options for the user, via an included IR remote or push buttons on the main unit. The switch can also identify the active HDMI source device and automatically switch to this option, providing a useful solution for when the unit is required to be out of sight. HDCP 2.3 ensures the compatibility with a variety of 8K content from source devices including set top boxes, Graphics cards, Blu-Ray players and 8K HDR Media players.