Catalog Object Cloud
AISENS

AISENS A152-0498 InfiniBand/fibre optic cable 10 m SC White

Product code:
A152-0498
Brand:
AISENS
Product name:
A152-0498
GTIN (EAN/UPC):
8436574705652
Bullet Points AISENS A152-0498 InfiniBand/fibre optic cable 10 m SC White:
  • The 9/125µm single-mode fiber optic cable is ideal for enterprise networks, telecom rooms, server farms, cloud storage networks and anywhere fiber optic patch cords are needed.
  • This OS2 single-mode 9/125 fiber optic cable is ideal for connecting 1G/10G/40G/100G Ethernet connections. It can transmit data up to 10km at 1310nm, or up to 40km at 1550nm.
  • Halogen free (LSZH or LSOH or LS0H or LSFH) and complies with CPR Dca regulations.
  • Connector Type: SC to SC
  • Polishing Type: APC to APC
  • Insertion loss <0.3dB
  • Return loss >50dB
  • Fiber mode: OS2 9/125µm
  • Fiber type: ITU-T G.657A2 single-mode (SM) 9/125
Long product name AISENS A152-0498 InfiniBand/fibre optic cable 10 m SC White:
Fiber Optic Cable Patch Cord G657A2 3.0 9/125 SMF Simplex CPR Dca LSZH, SC/APC-SC/APC, White, 10M