Catalog Object Cloud
Brother

Brother RJ-4230B POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

Product code:
RJ-4230B
Brand:
Brother
Product name:
RJ-4230B
GTIN (EAN/UPC):
4977766788717, 0012502649922, 012502649922, 4977766793353
Bullet Points Brother RJ-4230B POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
  • Rugged construction (2.1m drop protection) with reinforced parts and moulded rubber housing engineered for improved toughness (IP54 rated out of the box for dust and moisture exposure).
  • Fast print speeds of up to 5ips.
  • Optional Accessories. Extra batteries, shoulder strap, belt clip, vehicle mount, power options, single battery charger and more.
  • Make updates and configurations to the printer in the field, using the new Brother Mobile Deploy app
Long product name Brother RJ-4230B POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
Rugged 4 inch mobile label/receipt printer with USB and Bluetooth connectivity.
Brother RJ-4230B POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
Rugged mobile printing – whatever the conditions The RJ-4230B mobile printer is fast, compact and extremely rugged. It empowers workers to operate in any environment with speed, accuracy and efficiency. This mobile label and receipt printer raises the industry standard with a smart new way to manage and deploy printers, housing design and market leading technology, performance, ruggedness and connectivity. This fast mobile printing solution is designed to meet the needs of the busy workforce. Print labels, tags, invoices, quotes, receipts, and more on the spot, with convenient Bluetooth connectivity that saves valuable time.