Catalog Object Cloud
Brother

Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN

Product code:
TD-4420DN
Brand:
Brother
Product name:
TD-4420DN
GTIN (EAN/UPC):
0012502652441, 012502652441, 4977766798259, 4977766799416
Bullet Points Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
  • Network connectivity
  • High-quality up to 203dpi print resolution
  • Fast print speeds up to 8 inches per second
  • Print width up to 4.09 inches / 104mm
  • Easy set-up with automatic media configuration
  • Ready to integrate with iOS and Android apps
Long product name Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
Print high-quality, continuous labels using media up to 118mm/4.65 inch wide. With built-in network for easy sharing.
Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
With built-in network connectivity, the TD-4420DN is designed to be shared. Labels are printed at a high-resolution, producing sharp and clear images. Making the TD-4420DN ideal for printing 1D barcodes for scanning. Direct thermal print technology produces accurate images, with crisp definition. Utilising heat-sensitive coating, ink is not required. A good choice for printing high-volume, temporary labels with barcodes with a maximum media width up to 118mm/4.65 inches wide.