Catalog Object Cloud
Equip

Equip 2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1

Product code:
245522
Brand:
Equip
Product name:
2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1
GTIN (EAN/UPC):
4015867242681
Bullet Points Equip 2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
  • Dual-Port Output: 1x USB-C PD + 1x USB-A for simultaneous charging of two devices
  • USB Power Delivery (PD) 3.0 technology with quick charge function
  • GaN Technology: Next-generation Gallium Nitride for higher efficiency and compact size
  • Input votage: 100-240V AC, 50/60Hz
  • USB-C output: DC 5V⎓3A / 9V⎓2.22A / 12V⎓1.67A (Max. 20W)
  • Compatible with most of smartphones and tablets with USB-C charging
  • Slim & Lightweight Design: Ultra-compact form factor for portability and travel
  • Overload, overvoltage, overcurrent and short-circuit protection
Long product name Equip 2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1
Equip 2-Port 20W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
The Equip 245522 2-Port 20W GaN Slim USB PD Charger is a versatile and travel-friendly power solution, designed to charge two devices simultaneously without compromising speed or safety. Powered by GaN (Gallium Nitride) technology, it offers improved efficiency, reduced heat generation, and a compact design that is slimmer and lighter than traditional chargers, making it easy to carry wherever you go.

Equipped with one USB-C Power Delivery (PD) port and one USB-A port, this charger provides flexible charging options for a wide variety of devices. The USB-C PD port delivers up to 20W fast charging, ideal for smartphones, tablets, and other USB-C enabled devices. Meanwhile, the USB-A port supports standard charging for accessories such as wireless earbuds, Bluetooth speakers, or older-generation devices, ensuring compatibility across your entire gadget ecosystem.