Catalog Object Cloud
Conceptronic

Conceptronic HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4

Product code:
HUBBIES20G
Brand:
Conceptronic
Product name:
HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4
GTIN (EAN/UPC):
4015867238288
Bullet Points Conceptronic HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4:
  • Add 4 USB-A ports and 3 USB-C ports to your PC and laptop
  • USB 3.0 SuperSpeed (5Gb/s)
  • Available with a USB-C power port (5V/3A), supplying power to the hub for even better performance
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • Cable length: 25cm
Long product name Conceptronic HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4:
HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4
Conceptronic HUBBIES20G 7-Port USB 3.0 Hub, 5Gbps, USB-C x 3, USB-A x 4:
This 7-port USB 3.2 Gen 1 hub allows you to expand your device’s USB-A or USB-C capacity with 7 additional USB ports! The hub makes it easy to connect up to 7 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel, or any similar late-model laptop equipped with USB-A or USB-C ports. It provides steady and efficient data transmission, with transfer speeds of up to 5Gbps. Additionally, the hub features a USB-C power port that supplies power to the hub when connected to high-power devices such as HDDs or SSDs, ensuring stable performance.