Kingston Technology 1024G KC3000 M.2 2280 NVMe SSD
Product code:
SKC3000S/1024G
Brand:
Kingston Technology
Product name:
1024G KC3000 M.2 2280 NVMe SSD
GTIN (EAN/UPC):
0740617324433, 740617324433
Bullet Points Kingston Technology 1024G KC3000 M.2 2280 NVMe SSD:
- PCIe 4.0 NVMe high-performance
- Upgrade with full capacities up to 4096GB**
- Compact M.2 2280 form factor
- Low profile graphene aluminium heat spreader
Warranty:
Limited 5-year warranty with free technical support ****
Long product name Kingston Technology 1024G KC3000 M.2 2280 NVMe SSD:
1024G KC3000 M.2 2280 NVMe SSD
Kingston Technology 1024G KC3000 M.2 2280 NVMe SSD:
Kingston KC3000 PCIe 4.0 NVMe M.2 SSD delivers next-level performance using the latest Gen 4x4 NVMe controller and 3D TLC NAND. Upgrade the storage and reliability of your system to keep up with demanding workloads and experience better performance with software applications such as 3D rendering and 4K+ content creation. With formidable speeds up to 7,000MB/s* read/write, it ensures improved workflow in high-performance desktop and laptop PCs making it ideal for power users who require the fastest speeds on the market.
The compact M.2 2280 design fits seamlessly into motherboards and gives greater flexibility where high-power users appreciate responsiveness and superior loading times.
Full capacities available from 512GB–4096GB** to meet your data storage requirements.
PCIe 4.0 NVMe technology
Master intensive applications with speeds of up to 7,000/7,000MB/s* read/write.
Store more
Upgrade and manage storage with full capacities of up to 4096GB**.
Greater flexibility
Compact M.2 design fits easily into small-form-factor (SFF) systems, desktops and laptop PCs.
Low-profile graphene aluminium heat spreader
Exceptional thermal dissipation keeps your drive cool with maximum performance.
The compact M.2 2280 design fits seamlessly into motherboards and gives greater flexibility where high-power users appreciate responsiveness and superior loading times.
Full capacities available from 512GB–4096GB** to meet your data storage requirements.
PCIe 4.0 NVMe technology
Master intensive applications with speeds of up to 7,000/7,000MB/s* read/write.
Store more
Upgrade and manage storage with full capacities of up to 4096GB**.
Greater flexibility
Compact M.2 design fits easily into small-form-factor (SFF) systems, desktops and laptop PCs.
Low-profile graphene aluminium heat spreader
Exceptional thermal dissipation keeps your drive cool with maximum performance.
Disclaimer Kingston Technology 1024G KC3000 M.2 2280 NVMe SSD $SKC3000S/1024G:
This SSD is designed for use in desktop and notebook computer workloads and is not intended for server environments.
* Based on “out-of-box performance” using a PCIe 4.0 motherboard. Speed may vary due to host hardware, software, and usage.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.
*** Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A). **** Limited warranty based on 5 years or “Percentage Used” which can be found using the Kingston SSD Manager (Kingston.com/SSDManager). For NVMe SSDs, a new unused product will show a Percentage Used value of 0, whereas a product that reaches its warranty limit will show a Percentage Used value of greater than or equal to one hundred (100). See Kingston.com/wa for details.
* Based on “out-of-box performance” using a PCIe 4.0 motherboard. Speed may vary due to host hardware, software, and usage.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.
*** Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A). **** Limited warranty based on 5 years or “Percentage Used” which can be found using the Kingston SSD Manager (Kingston.com/SSDManager). For NVMe SSDs, a new unused product will show a Percentage Used value of 0, whereas a product that reaches its warranty limit will show a Percentage Used value of greater than or equal to one hundred (100). See Kingston.com/wa for details.