StarTech.com 3m USB 2.0 A to Left Angle B Cable - M/M
Product code:
USBAB3ML
Brand:
StarTech.com
Product name:
3m USB 2.0 A to Left Angle B Cable - M/M
GTIN (EAN/UPC):
0065030852067, 065030852067, 6061395761413
Bullet Points StarTech.com 3m USB 2.0 A to Left Angle B Cable - M/M:
- 1x USB-A male connector
- 1x Left-angled USB-B male connector
- Aluminum-Mylar Foil with Braided Shielding
- Supports USB 2.0 data transfer rates up to 480 Mbps
Warranty:
Lifetime
Long product name StarTech.com 3m USB 2.0 A to Left Angle B Cable - M/M:
StarTech 3m USB 2.0 A to Left Angle B Cable Cord - 3 m USB Printer Cable - Left Angle USB B Cable - 1x USB A (M), 1x USB B (M) (USBAB3ML)
StarTech.com 3m USB 2.0 A to Left Angle B Cable - M/M:
Connect hard-to-reach USB 2.0 peripherals, for installation in narrow spaces
The USBAB3ML 3-meter USB printer cable features one USB-A male connector and one left-angle USB-B male connector, providing a high-quality connection to USB 2.0 peripherals and enabling installation in narrow spaces.
Constructed of only top quality materials and expertly designed for durability, this angled USB cable is backed by StarTech.com's Lifetime Warranty.
As an alternative, StarTech.com also offers a 3m USB 2.0 A to Right Angle B Cable (USBAB3MR), which provides the same convenience as this left-angled cable, but allows you to connect to your USB device from the opposite direction.
The USBAB3ML 3-meter USB printer cable features one USB-A male connector and one left-angle USB-B male connector, providing a high-quality connection to USB 2.0 peripherals and enabling installation in narrow spaces.
Constructed of only top quality materials and expertly designed for durability, this angled USB cable is backed by StarTech.com's Lifetime Warranty.
As an alternative, StarTech.com also offers a 3m USB 2.0 A to Right Angle B Cable (USBAB3MR), which provides the same convenience as this left-angled cable, but allows you to connect to your USB device from the opposite direction.