Catalog Object Cloud
Brother

Brother DCP-L8410CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi

Product code:
DCP-L8410CDW
Brand:
Brother
Product name:
DCP-L8410CDW
GTIN (EAN/UPC):
4977766774345, 4977766774307, 4977766774314, 4977766774321, 4977766771580, 4977766774352, 4977766774338
The Blue Angel is the ecolabel of the federal government of Germany since 1978. The Blue Angel sets high standards for environmentally friendly product design and has proven itself over the past 40 years as a reliable guide for a more sustainable consumption.
The Nordic Swan Ecolabel works to reduce the environmental impact from production and consumption of goods – and to make it easy for consumers and professional buyers to choose the environmentally best goods and services. The Nordic Swan Ecolabel creates sustainable solutions based on a life cycle assessment and an overall goal to reduce the environmental impact from production and consumption of goods. Tough requirements in all phases of a products life cycle and continuously tightening of these requirements to create a sustainable development is the foundation of the Nordic Swan Ecolabel, and what distinguishes the label from other labels – as well as being an official, independent and 3rd party certification.
Bullet Points Brother DCP-L8410CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
  • High speed 31ppm colour & mono
  • 9.3cm touchscreen
  • 300 sheet paper capacity
  • USB, Wireless and Gigabit Wired network
  • 3,000 Black and 1,800 Cyan, Magenta & Yellow Toners Inbox
Long product name Brother DCP-L8410CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
Professional 3-in 1 colour laser printer
Brother DCP-L8410CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
Designed for businesses requiring a dependable print, scan and copy machine, the DCP-L8410CDW is definitely one to consider with impressive print and scan speeds.