Catalog Object Cloud
EnGenius

EnGenius Cloud Managed Switch 8-port GbE PoE.af 55W L2+ DT

Product code:
ECS1008P
Brand:
EnGenius
Product name:
Cloud Managed Switch 8-port GbE PoE.af 55W L2+ DT
GTIN (EAN/UPC):
4713361935039, 4713361918018, 0655216009707, 655216009707
Bullet Points EnGenius Cloud Managed Switch 8-port GbE PoE.af 55W L2+ DT:
  • 8x Gigabit PoE ports GbE that provide high-speed connections
  • x 802.3af ports with 55W PoE budget
  • Zero touch provisioning, centralized cloud management and visualized monitoring
  • Hybrid cloud switch supports flexible management options such as EnGenius Cloud or standalone
  • Robust security that supports Port based / MAC based ACL Storm control, DHCP Snooping, DOS Attack Prevention, 802.1X & RADIUS Authentication and more
  • Optimized for quality voice and video traffic with Voice-VLAN feature
  • PoE Extended Mode - Extend PoE Ethernet cable deploying range up to 250 meters
  • PD Lifeguard - Real-time detecting and auto-reboot PoE power for failed camera
  • Continuous PoE Power - Steady supply of PoE power for camera during switch upgrades
Long product name EnGenius Cloud Managed Switch 8-port GbE PoE.af 55W L2+ DT:
8 x 10/100/1000 Mbps, 16Gbps, 256MB SDRAM, 32MB Flash, 55W PoE, 105 x 240 x 27 mm, 1.5 kg
EnGenius Cloud Managed Switch 8-port GbE PoE.af 55W L2+ DT:
EnGenius Cloud Managed Layer 2+ Switch ECS1008P features 8 Gigabit PoE ports, 55W PoE budget. Its enterprise-class features optimize network efficiency and offer robust security with Voice-VLAN support. The switch also extends PoE Ethernet cable deployment range up to 250 meters, auto-reboots PoE power for failed camera, and provides a steady supply of PoE power during switch upgrades. Ideal for cost-conscious SMBs.