Catalog Object Cloud
TP-Link

TP-Link UH700 USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black

Product code:
UH700 V1
Brand:
TP-Link
Product name:
UH700
GTIN (EAN/UPC):
0845973010065, 845973010065, 6935364010065, 6935364010072
Bullet Points TP-Link UH700 USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black:
  • USB 3.0 ports offer transfer speeds of up to 5Gbps, 10 times faster than standard USB 2.0
  • The 7 data transfer ports mean you don't have to switch between devices
Long product name TP-Link UH700 USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black:
7 USB3.0-A Ports, USB3.0 Micro-B Port, 165 x 65.5 x 17.5 mm
TP-Link UH700 USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black:
USB 3.0 7-Port Hub
UH700


Designed to Charge Fast
UH700 can deliver up to 5V/1.5A output that charges 50% faster and saves up to 30% on charging time*. Fully charging a Galaxy S6 edge takes just 100 minutes with the UH700 USB Hub, whereas it takes 150 minutes with a USB Hub supporting 5V/1A output.*

*Exact charging time may vary and is subject to actual charging situations.

10x Data Transfer Speed
Equipped with USB 3.0 ports, the UH700 can transfer a 1080p movie under 2 minutes 18 seconds, whereas it takes 7 minutes 36 seconds with a USB Hub equipped with USB 2.0 ports.*

*The actual transmission speed depends on the setting of the device connected.

Increase the number of available ports
The UH700 is perfect for anyone who has a computer with only one or two USB ports, and wants easier access to additional ports without having to switch between devices.

* Many laptops have only one or two USB ports

* Many computers have USB ports in difficult-to-reach locations

Protect Both Your Devices and Precious Data
UH700 has a sophisticated circuit design with multiple protections for your devices against over-heating, over-current, over-voltage and short circuit. A built-in surge protector keeps both your devices and data safe in the process of transferring data. UH700 support USB ports hot swapping that can be safely connected and disconnected while the computer is powered on and running.

Considerate Design
A dim white LED indicator on the power button helps visulaize the connection status and similarly 7 dim white LED indicators beyond each USB port also indicate whether the devices are properly connected.