Catalog Object Cloud
Equip

Equip 333310 power distribution unit (PDU) 8 AC outlet(s) 1U Black

Product code:
333310
Brand:
Equip
Product name:
333310
GTIN (EAN/UPC):
4015867223086
Bullet Points Equip 333310 power distribution unit (PDU) 8 AC outlet(s) 1U Black:
  • Power plug: IEC320 C14
  • 8 x IEC C13 Sockets
  • Material: Aluminum Shell
  • Maximum power:2500W
  • Rating: 220-240V 50/60Hz / 10A
  • Cable SPEC:H05VV-F 3G 1.5 mm² x 1.8M
  • 1U Horizontal installation
Long product name Equip 333310 power distribution unit (PDU) 8 AC outlet(s) 1U Black:
8-Outlet C13 Power Distribution Unit, Aluminum Shell
Equip 333310 power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, built with a power on/off switch, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.