Equip DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps
Product code:
119281
Brand:
Equip
Product name:
DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps
GTIN (EAN/UPC):
4015867239018
Bullet Points Equip DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps:
- DisplayPort 2.1 Male to Male
- Supports video resolutions up to 16K/60Hz
- Gold Plated Connectors for high signal quality
- Downwards compatible to DisplayPort 1.4, 1.3, 1.2 and 1.1
- Transmission of audio and video signals
- Compliant with VESA Standard
- Bandwidth up to 40Gbps
- Premium braided Cotton mesh
- Aluminum casing
- Supports HDCP 1.4 and 2.3
- Supports HDR 10 and HDR10+ (High Dynamic Range)
- Supports DSC (Display Stream Compression)
- Supports MST (Multi Stream Transport)
- Supports UHBR 10 (10 Gbps / Lane) data rate
- Up to 32 audio channels for speakers
- Up to 1536 kHz audio sampling rate
- Supports colour sampling in 4:4:4, 4:2:2 and 4:2:0 format
Long product name Equip DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps:
DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps
Equip DisplayPort 2.1 Premium Cable, 1.0m, 16K/60Hz, 54Gbps:
The DisplayPort 2.1 cable with 54 Gbps bandwidth is designed for high-performance audio and video transmission, making it ideal for gaming, professional applications, and home entertainment systems. Its impressive bandwidth supports resolutions up to 16K at 60Hz and 8K at 120Hz, providing stunning picture quality and ultra-smooth visuals.
Durability is a key feature of this cable, as it comes with a robust aluminum casing that protects internal components from damage, ensuring longevity and reliable performance. The cotton braiding not only adds a premium aesthetic but also enhances flexibility and resistance to tangling, making it easier to manage.
Durability is a key feature of this cable, as it comes with a robust aluminum casing that protects internal components from damage, ensuring longevity and reliable performance. The cotton braiding not only adds a premium aesthetic but also enhances flexibility and resistance to tangling, making it easier to manage.