Catalog Object Cloud
Nanocable

Nanocable 10.20.1700-100 networking cable Orange 100 m Cat7 SF/UTP (S-FTP)

Product code:
10.20.1700-100
Brand:
Nanocable
Product name:
10.20.1700-100
GTIN (EAN/UPC):
8433281012257
Bullet Points Nanocable 10.20.1700-100 networking cable Orange 100 m Cat7 SF/UTP (S-FTP):
  • Network cable reel CAT. 7 SFTP PIMF AWG23 100 metre reel
  • Does not include connectors
  • Conductor diameter: 0.56 mm
  • Designed for 10/100/1000/10000 Mbit Ethernet networks (10 Gigabit/s)
  • Operating frequency up to 600 Mhz
  • Compliant with: RoHS, REACH, ISO/IEC 11801:2002 Category7/ClassF, EN50575:2014+A1:2016, EN50173, EN50288-4-1, IEC61156-5
  • CPR compliant (EU 305/2011) Class DCA
  • IEEE 802.3 compliant, 10/100/1000Base-T, 10GBase-T - PoE compliant, PoE+ compliant
  • OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG23 diameter
  • Halogen-free (LSZH), flame retardant and low smoke emission according to IEC60332-1, IEC60754 and IEC61034
  • Length: 100 m
  • Colour: Orange
  • Standards: RoHS
  • Functional test: 100% tested
Long product name Nanocable 10.20.1700-100 networking cable Orange 100 m Cat7 SF/UTP (S-FTP):
Network Cable CAT.7 LSZH SFTP SFTP PIMF AWG23, Orange, 100 m
Nanocable 10.20.1700-100 networking cable Orange 100 m Cat7 SF/UTP (S-FTP):
Network Cable Coil CAT.7 LSZH SFTP PIMF AWG23