Catalog Object Cloud
CHERRY

CHERRY MW 2200

Product code:
JW-T2200-0
Brand:
CHERRY
Product name:
MW 2200
GTIN (EAN/UPC):
4025112112140, 0840183607692, 840183607692
Bullet Points CHERRY MW 2200:
  • 3 button mouse: optical sensor and 1,300 dpi resolution
  • Nano USB receiver
  • Long battery life thanks to energy-saving sensor
  • Optimized for right and left-handed use
  • Elegant touch thanks to chrome-plated scroll wheel with non-slip rubber coating
  • Easy installation via plug & play
  • Interference-free, wireless 2.4 GHz technology (approx. 10 m range)
Long product name CHERRY MW 2200:
1300 dpi, 78 g
CHERRY MW 2200:
The ergonomic design of the CHERRY MW 2200, which is adapted to the natural curvature of the hand, allows you to work comfortably for longer. The compact and wireless computer mouse is small enough to be placed in the provided pouch and taken wherever you go. Its symmetrical shape makes it perfect for left or right-handed users. Thanks to a 1,300-dpi optical sensor, the CHERRY MW 2200 enables precise navigation and fluid cursor control on almost any surface

The CHERRY name has always stood for the highest quality in keyboards and mice, and the MW 2200 is no exception to this and is a mouse you can rely on. Its automatic energy saving mode allows up to 12 months of usage with the included single AA battery. Once you plug the USB receiver into your computer or laptop, you're ready to go thanks to Plug & Play. The extra small nano receiver provides a reliable connection with a range of up to 10 meters. The CHERRY MW 2200 cordless mouse will be your faithful companion when traveling and working on the go.