Mars Gaming MPB1000SIM power supply unit 1000 W 24-pin ATX ATX Black
Product code:
MPB1000SIM
Brand:
Mars Gaming
Product name:
MPB1000SIM
GTIN (EAN/UPC):
8435693110125
Bullet Points Mars Gaming MPB1000SIM power supply unit 1000 W 24-pin ATX ATX Black:
- Extreme Silence Modular Design. 7-Year Warranty
- 1000W of Power
- 140mm SI Extreme Silence Fan with Copper & Aluminum Core
- 80 Plus Gold Certified
- AI2-RPM, DC-DC, and SMD Technologies
Warranty:
7-Year Warranty
Long product name Mars Gaming MPB1000SIM power supply unit 1000 W 24-pin ATX ATX Black:
1000 W, Modular, ATX, 140 mm, APFC, 1x ATX MB 24 Pin, 2x EPS +12V 4+4 Pin, 6x SATA, 3x Molex 4 Pin, 4x PCIe 6+2 Pin, 1x 12V-2x6, 200-240V, 47/63Hz, 15A, 1.75 kg, Black
Mars Gaming MPB1000SIM power supply unit 1000 W 24-pin ATX ATX Black:
MPB1000SIM Modular Power Supply
The MPB1000SIM 1000W FULL modular power supply delivers maximum efficiency, extreme stability, and ultra-quiet operation for high-performance systems. With an 80Plus Gold certification, it integrates DC-DC and SMD technology for optimized energy conversion and precise, secure power delivery. Its 140mm SI Extreme Silence fan with FDB bearings and AI2-RPM intelligent control dynamically adjusts speed using artificial intelligence and machine learning, ensuring efficient cooling and whisper-quiet operation. Additionally, it is compatible with ATX 3.1 and PCIe 5.1 standards, ensuring seamless integration with next-gen hardware (12V 2x6 cable not included).
Advanced Extreme Silence
The MPB1000SIM is engineered to run without distractions, even under heavy loads. Its 140mm SI Extreme Silence fan, featuring a copper and aluminum core with FDB bearings, minimizes friction, ensuring long-lasting durability and operational stability. The advanced dissipation structure and airflow acceleration channels provide optimal cooling, maximizing energy efficiency and system stability.
Comprehensive Protection. 7-Year Warranty
Built for absolute reliability, the MPB1000SIM is backed by a 7-year warranty, ensuring consistent and secure performance, even in the most demanding configurations. It features a multi-level protection system, including OCP, OVP, OPP, OTP, OLP, NLO, PFP, UVP, SCP, and TCP, safeguarding your hardware against overloads, short circuits, and power fluctuations.
AI2-RPM Smart Control
Powered by advanced AI2-RPM technology, the SI Extreme Silence fan dynamically adjusts speed in real-time, adapting to system load to maintain the perfect balance between cooling and absolute silence. Using artificial intelligence and machine learning, it optimizes airflow and minimizes noise, ensuring ultra-quiet operation, even in extreme conditions.
80PLUS Gold Certification
With its 80Plus Gold certification, the MPB1000SIM delivers over 90% energy efficiency, reducing power consumption and heat generation while enhancing system stability. Its sustainable and optimized design ensures stable and silent performance, making it ideal for high-performance environments.
ATX 3.1 & PCIe 5.1 Compatibility
Designed for next-gen configurations, this power supply is fully compatible with ATX 3.1 and PCIe 5.1 standards, ensuring seamless integration with high-end systems. Its optimized design provides stable and efficient power delivery, making it the perfect choice for powering the latest GPUs and components. (12V 2x6 cable not included)
DC-DC & SMD Technology: Power & Stability
The DC-DC conversion technology ensures precise voltage regulation, making it perfect for next-gen graphics cards and demanding setups. Combined with SMD technology, it enhances efficiency and power supply lifespan, reducing energy consumption by up to 20% while ensuring stable voltage regulation and superior component protection under any load conditions.
Premium Modular Cabling
With its FULL MODULAR design, the MPB1000SIM allows you to connect only the necessary cables, ensuring clean and efficient cable management. Its extra-long flat black cables optimize organization, airflow, and aesthetics, making it the perfect choice for high-end setups.
The MPB1000SIM 1000W FULL modular power supply delivers maximum efficiency, extreme stability, and ultra-quiet operation for high-performance systems. With an 80Plus Gold certification, it integrates DC-DC and SMD technology for optimized energy conversion and precise, secure power delivery. Its 140mm SI Extreme Silence fan with FDB bearings and AI2-RPM intelligent control dynamically adjusts speed using artificial intelligence and machine learning, ensuring efficient cooling and whisper-quiet operation. Additionally, it is compatible with ATX 3.1 and PCIe 5.1 standards, ensuring seamless integration with next-gen hardware (12V 2x6 cable not included).
Advanced Extreme Silence
The MPB1000SIM is engineered to run without distractions, even under heavy loads. Its 140mm SI Extreme Silence fan, featuring a copper and aluminum core with FDB bearings, minimizes friction, ensuring long-lasting durability and operational stability. The advanced dissipation structure and airflow acceleration channels provide optimal cooling, maximizing energy efficiency and system stability.
Comprehensive Protection. 7-Year Warranty
Built for absolute reliability, the MPB1000SIM is backed by a 7-year warranty, ensuring consistent and secure performance, even in the most demanding configurations. It features a multi-level protection system, including OCP, OVP, OPP, OTP, OLP, NLO, PFP, UVP, SCP, and TCP, safeguarding your hardware against overloads, short circuits, and power fluctuations.
AI2-RPM Smart Control
Powered by advanced AI2-RPM technology, the SI Extreme Silence fan dynamically adjusts speed in real-time, adapting to system load to maintain the perfect balance between cooling and absolute silence. Using artificial intelligence and machine learning, it optimizes airflow and minimizes noise, ensuring ultra-quiet operation, even in extreme conditions.
80PLUS Gold Certification
With its 80Plus Gold certification, the MPB1000SIM delivers over 90% energy efficiency, reducing power consumption and heat generation while enhancing system stability. Its sustainable and optimized design ensures stable and silent performance, making it ideal for high-performance environments.
ATX 3.1 & PCIe 5.1 Compatibility
Designed for next-gen configurations, this power supply is fully compatible with ATX 3.1 and PCIe 5.1 standards, ensuring seamless integration with high-end systems. Its optimized design provides stable and efficient power delivery, making it the perfect choice for powering the latest GPUs and components. (12V 2x6 cable not included)
DC-DC & SMD Technology: Power & Stability
The DC-DC conversion technology ensures precise voltage regulation, making it perfect for next-gen graphics cards and demanding setups. Combined with SMD technology, it enhances efficiency and power supply lifespan, reducing energy consumption by up to 20% while ensuring stable voltage regulation and superior component protection under any load conditions.
Premium Modular Cabling
With its FULL MODULAR design, the MPB1000SIM allows you to connect only the necessary cables, ensuring clean and efficient cable management. Its extra-long flat black cables optimize organization, airflow, and aesthetics, making it the perfect choice for high-end setups.