ASUS Dual -RTX4070S-O12G-EVO-WHITE NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X
Product code:
90YV0KC8-M0NA00
Brand:
ASUS
Product family:
Dual
Product name:
DUAL-RTX4070S-O12G-EVO-WHITE
GTIN (EAN/UPC):
4711387650738
Bullet Points ASUS Dual -RTX4070S-O12G-EVO-WHITE NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
- Powered by NVIDIA DLSS3, ultra-efficient Ada Lovelace arch, and full ray tracing
- 4th Generation Tensor Cores: Up to 4X performance with DLSS 3 vs. brute-force rendering
- 3rd Generation RT Cores: Up to 2X ray tracing performance
- OC edition: Boost Clock 2550 MHz (OC Mode)/ 2520 MHz (Default Mode)
- Axial-tech fan design features a smaller fan hub that facilitates longer blades and a barrier ring that increases downward air pressure
- A 2.5-slot design maximizes compatibility and cooling efficiency for superior performance in small chassis
- 0dB technology lets you enjoy light gaming in relative silence
- Dual ball fan bearings can last up to twice as long as sleeve bearing designs
- Auto-Extreme precision automated manufacturing for higher reliability
Long product name ASUS Dual -RTX4070S-O12G-EVO-WHITE NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
Dual GeForce RTX 4070 SUPER EVO White OC Edition 12GB GDDR6X with two powerful Axial-tech fans and a 2.5-slot design for broad compatibility
ASUS Dual -RTX4070S-O12G-EVO-WHITE NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
2x Fans. 2x Fun.
ASUS Dual GeForce RTX™ 4070 SUPER EVO White Edition fuses dynamic thermal performance with broad compatibility. Advanced cooling solutions from flagship graphics cards — including two Axial-tech fans for maximizing airflow to the heatsink — are packed into the 22.7 cm long, 2.5-slot card, delivering more power in less space. These enhancements make ASUS Dual the perfect choice for gamers who want heavyweight graphics performance in a compact build.
Axial-tech Fan Design
Better, faster, stronger
Two tried-and-true Axial-tech fans feature a smaller hub that facilitates longer blades and a barrier ring to increase downward air pressure
Auto-Extreme Technology
Precision automated manufacturing
Auto-Extreme Technology is an automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption, and a more reliable product overall.
GPU Tweak III
Monitor, tweak, and tune
ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.
144-hour Validation Program
"Extensive" may be an understatement
A 144-hour validation program puts cards through a series of stringent tests to ensure compatibility with the latest games.
Pair with a PSU
Use our wattage calculator to estimate how much power you’ll need to fuel your rig, and then pick a compatible ROG Thor, ROG Loki or ROG Strix AURA power supply for ultimate performance.
NVIDIA DLSS 3
Max FPS. Max Quality. Powered by AI.
DLSS is a revolutionary breakthrough in AI graphics that multiplies performance. Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional frames and improve image quality.
Further With AI, Faster on RTX.
Get next-level AI performance on GeForce RTX.
Discover the RTX AI advantage. Built for the era of AI, GeForce RTX™ GPUs feature specialized AI Tensor Cores that deliver cutting-edge performance and revolutionary capabilities. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX.
ASUS Dual GeForce RTX™ 4070 SUPER EVO White Edition fuses dynamic thermal performance with broad compatibility. Advanced cooling solutions from flagship graphics cards — including two Axial-tech fans for maximizing airflow to the heatsink — are packed into the 22.7 cm long, 2.5-slot card, delivering more power in less space. These enhancements make ASUS Dual the perfect choice for gamers who want heavyweight graphics performance in a compact build.
Axial-tech Fan Design
Better, faster, stronger
Two tried-and-true Axial-tech fans feature a smaller hub that facilitates longer blades and a barrier ring to increase downward air pressure
Auto-Extreme Technology
Precision automated manufacturing
Auto-Extreme Technology is an automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption, and a more reliable product overall.
GPU Tweak III
Monitor, tweak, and tune
ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.
144-hour Validation Program
"Extensive" may be an understatement
A 144-hour validation program puts cards through a series of stringent tests to ensure compatibility with the latest games.
Pair with a PSU
Use our wattage calculator to estimate how much power you’ll need to fuel your rig, and then pick a compatible ROG Thor, ROG Loki or ROG Strix AURA power supply for ultimate performance.
NVIDIA DLSS 3
Max FPS. Max Quality. Powered by AI.
DLSS is a revolutionary breakthrough in AI graphics that multiplies performance. Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional frames and improve image quality.
Further With AI, Faster on RTX.
Get next-level AI performance on GeForce RTX.
Discover the RTX AI advantage. Built for the era of AI, GeForce RTX™ GPUs feature specialized AI Tensor Cores that deliver cutting-edge performance and revolutionary capabilities. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX.