Equip USB-C to HDMI 2.0 Adapter, 4K/60Hz
Product code:
133491
Brand:
Equip
Product name:
USB-C to HDMI 2.0 Adapter, 4K/60Hz
GTIN (EAN/UPC):
4015867229996
Bullet Points Equip USB-C to HDMI 2.0 Adapter, 4K/60Hz:
- USB-C Male (Thunderbolt 3/4 Compatible)
- HDMI Female
- Resolution up to 3840 x 2160 @ 60 Hz
- Supports video resolutions up to 4K/60Hz
- Gold Plated Connectors for high signal quality
- Cable Length: 15CM
- Aluminum casing
- USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
- Resolution up to below ( depending on the system and the connected hardware)
- 4k: 3840 x 2160 @ 60 Hz
- 2k: 2560 x 1440 @ 144 Hz
- 1080P: 1920 x 1200 @ 240 Hz
Long product name Equip USB-C to HDMI 2.0 Adapter, 4K/60Hz:
USB-C to HDMI 2.0 Adapter, 4K/60Hz
Equip USB-C to HDMI 2.0 Adapter, 4K/60Hz:
The equip® USB-C to HDMI 2.0 adapter is a small device that allows you to connect your USB-C enabled devices such as laptops, tablets, or smartphones to an HDMI enabled display like a TV or a monitor. With support for HDMI 2.0 technology, this adapter can deliver 4K Ultra HD resolution at 60Hz refresh rate, which means you can enjoy high-quality video and audio content without any lag or delay. This adapter is easy to use and does not require any drivers or software installation, simply plug-and-play. It is a convenient and cost-effective way to extend the functionality of your USB-C device and enjoy high-quality multimedia content on a larger screen.