iiyama G-MASTER GB2741QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black
Product code:
GB2741QSU-B1
Brand:
iiyama
Product family:
G-MASTER
Product name:
GB2741QSU-B1
GTIN (EAN/UPC):
4948570127450
Bullet Points iiyama G-MASTER GB2741QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black:
- 68.6 cm (27") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 144 Hz Response time: 1 ms Response time (MPRT): 1 ms
- 2560 x 1440 pixels 4K Ultra HD Panel type: IPS
- Energy efficiency class (SDR): D ErP CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama G-MASTER GB2741QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black:
Get ahead with the 27" GB2741QSU Black Hawk monitor with IPS Panel Technology, 1ms MPRT and height adjustabe stand
iiyama G-MASTER GB2741QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black:
Experience outstanding gaming performance with the 27" GB2741QSU featuring sharp QHD resolution. Powered by IPS panel technology, a 144Hz refresh rate, and a lightning-fast 1ms MPRT response time, it delivers smooth, vibrant, and responsive gameplay. NVIDIA G-SYNC Technology eliminates screen tearing for fluid action, while the Black Tuner function enhances visibility in dark scenes. The 150mm height-adjustable stand lets you fine-tune your setup for maximum comfort and control.