Catalog Object Cloud
AISENS

AISENS ASUC-8P004-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
ASUC-8P004-GR
Brand:
AISENS
Product name:
ASUC-8P004-GR
GTIN (EAN/UPC):
8436574707601
Bullet Points AISENS ASUC-8P004-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • This multi-function product incorporates an aluminum casing making it very light, very small in size, modern in design and easy to transport.
  • It is excellent for connecting expansion accessories to computers with a USB-C interface.
  • Turn your laptop into a powerful workstation wherever you are.
  • Connect a display via the HDMI port with a resolution of up to 3840x2160@30Hz, power a laptop or tablet via the USB-C PD port up to 100W; Ethernet port allows you to reliably access a wired network; Connect mouse, keyboard, external hard drive, etc. and power your smartphone, e-book reader, etc. using the USB type A ports; It can also read memory cards.
Long product name AISENS ASUC-8P004-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C DOCK 8 in 1, USB-C to 1xHDMI, 1xRJ45, 3xUSB, 1xPD, 1xSD, 1xMICRO SD, Grey, 15CM