Mars Gaming MF-NCLX2 Computer case Fan 12 cm Black 2 pc(s)
Product code:
MFNCLX2
Brand:
Mars Gaming
Product name:
MF-NCLX2
GTIN (EAN/UPC):
8435693106555
Bullet Points Mars Gaming MF-NCLX2 Computer case Fan 12 cm Black 2 pc(s):
- Computer case Fan 12 cm
- 72 cfm 2.76 mmH2O Hydraulic
- Pulse-width modulation (PWM) support
- 120 x 25 x 120 mm
- Black
- 2 pc(s)
Long product name Mars Gaming MF-NCLX2 Computer case Fan 12 cm Black 2 pc(s):
MFNCLX2
Mars Gaming MF-NCLX2 Computer case Fan 12 cm Black 2 pc(s):
The MF-NCLX2 120mm fan kit delivers superior cooling with a hybrid blade design that maximizes airflow and static pressure, optimizing efficiency even in high-end systems. Equipped with hyper-balanced copper FDB bearings, along with anti-vibration pads and a sturdy frame, they ensure stable and silent rotation. The PWM connection allows you to adjust the speed of the fans, providing precise control over performance and minimizing noise. Keep your PC running optimally without compromising performance.
Hybrid Blade Design
Thanks to their hybrid blade design with an extremely small gap between the edge and the frame, the fans in the MF-NCLX2 kit provide high airflow and superior static pressure, optimising cooling efficiency, ensuring your system operates at its full potential even under intense loads. They are especially suited for systems featuring high resistance such as CPU coolers, liquid cooling radiators or cases with tight vents, ensuring exceptional heat dissipation.
AVAILABLE IN TWO VERSIONSBlack and white
Choose the one that best suits your configuration
Silent and Stable Operation
The MF-NCLX2 fan kit includes anti-vibration pads and a sturdy frame that minimizes noise and maximizes stability. Plus, with less than 1mm clearance between the blade edge and the frame, airflow loss is reduced and airflow efficiency is maximized. This combination allows for silent operation, ideal for work and gaming environments where noise must be kept to a minimum. Experience a quiet and comfortable environment without sacrificing your system’s cooling capabilities.
PWM connection. Full control
Featuring a PWM connection that allows speed adjustment between 800 and 1800 RPM, these fans offer precise control over cooling performance. Adjust the speed to suit your system's needs to achieve the perfect balance between performance and silence, optimizing power consumption and maximizing efficiency.
FDB Copper Bearing
Transform your PC's cooling by combining efficiency and silence. Featuring hyper-balanced FDB copper bearings, these fans ensure stable, silent rotation and a long lifespan. Enjoy reliable, long-lasting performance.
Hybrid Blade Design
Thanks to their hybrid blade design with an extremely small gap between the edge and the frame, the fans in the MF-NCLX2 kit provide high airflow and superior static pressure, optimising cooling efficiency, ensuring your system operates at its full potential even under intense loads. They are especially suited for systems featuring high resistance such as CPU coolers, liquid cooling radiators or cases with tight vents, ensuring exceptional heat dissipation.
AVAILABLE IN TWO VERSIONSBlack and white
Choose the one that best suits your configuration
Silent and Stable Operation
The MF-NCLX2 fan kit includes anti-vibration pads and a sturdy frame that minimizes noise and maximizes stability. Plus, with less than 1mm clearance between the blade edge and the frame, airflow loss is reduced and airflow efficiency is maximized. This combination allows for silent operation, ideal for work and gaming environments where noise must be kept to a minimum. Experience a quiet and comfortable environment without sacrificing your system’s cooling capabilities.
PWM connection. Full control
Featuring a PWM connection that allows speed adjustment between 800 and 1800 RPM, these fans offer precise control over cooling performance. Adjust the speed to suit your system's needs to achieve the perfect balance between performance and silence, optimizing power consumption and maximizing efficiency.
FDB Copper Bearing
Transform your PC's cooling by combining efficiency and silence. Featuring hyper-balanced FDB copper bearings, these fans ensure stable, silent rotation and a long lifespan. Enjoy reliable, long-lasting performance.