Catalog Object Cloud
StarTech.com

StarTech.com 6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) Power Delivery, 4K 60Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible

Product code:
RUSB315CC2MBR
Brand:
StarTech.com
Product name:
6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) Power Delivery, 4K 60Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030889933, 065030889933
Bullet Points StarTech.com 6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) Power Delivery, 4K 60Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
  • RIGHT ANGLE USB CABLE: Rugged USB Type-C Cable features a right angle USB-C connector; Ideal for connecting in tight spaces; 90 degree connector optimizes cable routing without placing unnecessary strain on the connector and device
  • DURABLE CONSTRUCTION: The USB-C cable is reinforced with Aramid fiber to enhance flexibility and protection from frequent bending and wear; Robust strain reliefs with 8mm bend radius; Nickel-plated connectors rated beyond 10,000 insertion cycles
  • FULL-FEATURE USB-C: Right angle USB-C cable supports up to 5 Gbps transfer rates, 4K 60Hz DP Alt Mode, and 100W Power Delivery; Universal compatibility between USB-C laptops, docking stations, UHD monitors, and external devices
  • THOUGHTFUL DESIGN: Built-in E-Marker chip for consistent data, video, and Power Delivery output; Flexible TPE outer jacket is nontoxic, halogen-free, and RoHS compliant; Aluminum-mylar shield for enhanced EMI protection
  • PERFORMANCE: USB 3.2 Gen 1 (5 Gbps); 4K 60Hz DP Alt Mode 1.2; 100W Power Delivery; 6.6ft (2m); Black; 4.8mm O.D.; Dock and charge a USB-C laptop over a single connection; Optimize cable routing to a USB-C device
Warranty:
2 Years
Long product name StarTech.com 6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) Power Delivery, 4K 60Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
StarTech 6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) PD, 4K 60Hz DP Alt Mode, Thunderbolt Compatible
StarTech.com 6.6ft (2m) USB-C Cable, Right-Angled, USB 5Gbps, 100W (5A) Power Delivery, 4K 60Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
Connect and charge USB Type-C devices with a rugged right-angle USB-C Cable

Connect USB 5 Gbps source and peripheral devices, using this 6.6ft (2m) Rugged Right Angle USB Type-C Cable. Position the right angle USB-C connection along the device to reduce cable clutter and avoid prolonged strain from bending.

It is ideal for 5 Gbps data transfer to external USB-C-enabled external storage devices, or as a single-cable connection from a USB-C dock to a laptop.

Experience 4K Video with DisplayPort 1.2 Alt Mode

The Rugged USB-C cable supports up to 4K 60Hz video over DisplayPort 1.2 Alt Mode, and is compatible with 1080p and lower resolutions.

Enhanced Durability

Designed to withstand heavy use, the USB-C cable features an Aramid fiber core and durable TPE outer jacket. This heavy-duty construction protects against fraying or breakage and resists tangling.

Full-Featured USB-C Power and Data

This USB Type-C cable features Power Delivery (PD) 3.0 with up to 100W PD output. Power and charge a USB-C laptop, such as Apple MacBook, Lenovo ThinkPad, or Microsoft Surface with up to 100W output over USB Power Delivery 3.0. Connect the USB-C cable from a laptop to a USB-C wall charger or docking station.