Catalog Object Cloud
Ricoh

Ricoh N7100E ADF scanner 600 x 600 DPI A4 Black

Product code:
PA03706-B301
Brand:
Ricoh
Product name:
N7100E
GTIN (EAN/UPC):
4939761311284
Bullet Points Ricoh N7100E ADF scanner 600 x 600 DPI A4 Black:
  • Scanner type: ADF scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • LCD Built-in display
  • A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Post Card(JPN), Thick paper, Thin paper
  • Maximum scan size: 216 x 3048 mm Sensor type: CIS
  • USB port Ethernet LAN
  • Power supply type: AC 38 W
Long product name Ricoh N7100E ADF scanner 600 x 600 DPI A4 Black:
N7100E - 25 ppm, ADF, 3 Color LED, CIS, 600 dpi, Gigabit Ethernet, 6kg
Ricoh N7100E ADF scanner 600 x 600 DPI A4 Black:
- Fast scanning speeds of 25 pages per minute and true double-sided speeds of 50 images per minute in colour, greyscale or monochrome @ 300 dpi
- 50 page document feeder
- Large 8.4” touch screen high resolution (1,024 x 768 pixels) display
- Scan to e-mail, folder/FTP, network fax or printer or Microsoft SharePoint Server Enterprise features Limited version support for SharePoint
- Scanner Central Admin Server software
- Job Menus based on individual user login to control scanning settings and destination(s)
- High security to assist with compliance and regulation
- SDK and optional third-party applications for integration with line of business systems.

Network Scanner to maximise businesses efficiency
With the functionality of many devices, yet the simplicity of one, the N7100E network scanner contains the qualities organisations of all sizes desire to improve business processes.

Ideal for Small and Medium Business
- Space saving design
- Multifunction functionality to reduce hardware costs
- Local user accounts
- Quiet operation
- Loaded with intelligent scanning features
- Outstanding price / performance.

Easy Stand-alone Network Operation with Large Display
A large size screen with integrated on-screen keyboard and PC functions are equipped in this compact network scanner. It can be used in the office or a teller window where space is limited. The user can perform scanning, data saving and transmission without the need to operate from a computer.

Quick scanning speed that supports plastic cards
Scanning speed is consistent at 25 pages per minute (ppm) even when scanning full A4 colour, double-sided, at 300dpi. N7100E is equipped with accurate and stable feeding mechanisms that support scanning from thin paper to thick paper, and plastic cards. Plastic ID cards and application forms can be scanned together easily at a teller window of banks or hospitals.

Less waiting time to achieve stress free scanning
In order for the user not to feel any stress, the image processing after scanning is quick thanks to the enhanced CPU/memory. The time from the start of scanning to the finish including image processing (when the preview of the last scanned page appears) is 50% shorter than the previous model. For regular scanning routines, only one touch of the scan button is necessary which greatly improves the productivity.

High security assuming to be shared by multiple users
The N7100E achieves high security on the premise that it is shared by multiple users. Not only verification before scanning, but also the encryption for paused scans and data deletion after scanning are performed automatically. Users can use the network scanner with peace of mind.
- Login authentication strictly controls what people can do with the scanner.
- Scanned data can be output as password-protected PDF files.
- Advanced security measures guard scanned data from prying eyes.

Encryption
N7100E encrypts and temporarily stores scanned data locally during processing for e-mails, faxes, printing and network storage.

Scanned data deletion
After scanned data has been e-mailed, faxed, printed out or saved to a network folder N7100E automatically deletes the temporarily stored data from its internal memory. Even if an error results in the data remaining in the memory, it is then automatically erased the next time the scanner is started up.

Secure Initialise
When N7100E is initialised, free regions of the internal memory can be overwritten with completely random, meaningless data. As an added security measure, a new cipher key is generated after the user information is deleted. All of this ensures that no trace of old user data can be retrieved from open memory.

Perfect Fit Customised to Your Unique Needs
Administrators can customise the touch panel job menu and scan settings of N7100E to suit the work of a specific user or user group registered to the scanner. The user’s application can be integrated to the scanner as add-in software using the exclusive SDK (for Windows). N7100E comes with an open USB port to connect a keyboard or other USB devices (except USB memory). N7100E can be customised to be a terminal exclusively for your operation.

- To satisfy the security policy, anti-virus software can be installed as an option to safely expand the functions.
- The SDK can be requested via the Fujitsu document scanner website.

High Quality Results Perfectly Suited for OCR
The scanner driver PaperStream IP which supports TWAIN saves the hassle in fine adjusting the document for OCR processes. It automatically converts the images into exceptionally clean images, accelerating OCR even when scanning wrinkled/soiled document or documents with a background.

Automated functions take the work out of scanning
Advanced automated functions ensure N7100E digitises your documents with remarkable precision and efficiency. Produce beautiful scans quickly with barely the need to lift a finger.

Versatile range of use from SOHO to large enterprises

Connects with a variety of server types
N7100E easily satisfies the digitising needs of small office networks which use a file server and e-mail server. It is also right at home with more complex LDAP/LDAPS authentication-based networks, integrated with Microsoft Exchange Server, SharePoint and other application hubs.

Set up and manage multiple N7100E scanners at one time
N7100E offers administration functions that allow you to individually or collectively setup and manage a vast network of N7100E units with ease from a single console.

Network Scanner Admin Tool
The Admin Tool function allows you to adjust running environment settings one scanner at a time.

Scanner Central Admin Console/Scanner Central Admin Server
Collectively monitor and manage scanner usage, settings and much more for multiple N7100E units through the Scanner Central Admin Server function.