Catalog Object Cloud
Conceptronic

Conceptronic ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0

Product code:
ALTHEA22W100
Brand:
Conceptronic
Product name:
ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0
GTIN (EAN/UPC):
4015867240731
Bullet Points Conceptronic ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0:
  • High-Power GaN Technology: This charger utilizes advanced Gallium Nitride (GaN) technology, providing up to 100W of total power for faster and more efficient charging.
  • Versatile Port Selection: Equipped with 4 ports including 3 USB-C ports (with PD 3.0) and 1 USB-A ports (with QC 3.0), allowing simultaneous charging for multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
Long product name Conceptronic ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0:
ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0
Conceptronic ALTHEA22W100 4-Port 100W GaN USB PD Charger, USB-C x 3, USB-A x 1, QC 3.0, PPS, PD 3.0:
This charger harnesses cutting-edge Gallium Nitride (GaN) technology to deliver up to 100W of total power, ensuring exceptionally fast and efficient charging. It features a versatile port selection with 4 ports: 3 USB-C ports supporting Power Delivery (PD) 3.0 and 1 USB-A port with Quick Charge (QC) 3.0. This configuration allows for simultaneous charging of multiple devices with varying power requirements. The charger supports a wide range of output options from 3.3V to 20.0V, ensuring compatibility with everything from smartphones to laptops. Enhanced safety is provided through built-in protections against overload, short-circuiting, and overheating, safeguarding both the charger and your devices. It incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging and features Programmable Power Supply (PPS) compliance to optimize charging efficiency while minimizing heat generation.