Catalog Object Cloud
Nanocable

Nanocable High speed with ethernet HDMI cable, A/M-A/M, Black 10 m

Product code:
10.15.1710
Brand:
Nanocable
Product name:
High speed with ethernet HDMI cable, A/M-A/M, Black 10 m
GTIN (EAN/UPC):
8433281013766
Bullet Points Nanocable High speed with ethernet HDMI cable, A/M-A/M, Black 10 m:
  • Connectors of high quality armored in gold . Multiple Shielding for the maximum reduction of possible interference
  • Up to 340 MHz bandwidth (10, 2Gbps)
  • High-speed, bi-directional network with speeds of up to 100 Mbps
  • It supports audio return channel functionality
  • Supports resolutions of 4K x 2K video (3840 × 2160 24 Hz/25 Hz/30 Hz, 4096 × 2160 24 Hz) and 1080 p
  • It allows 3D over HDMI when connected to HDMI devices
  • Additional color spaces (sYCC601, RGB & YCC601). Up to 120 Hz frame refresh rates
  • Supports DOLBY True-HD and DTS-HD
  • 8 channels of decompression of digital audio at 192 kHz with 24 bits rate
  • It supports high-bandwidth digital content protection
Long product name Nanocable High speed with ethernet HDMI cable, A/M-A/M, Black 10 m:
High speed with ethernet HDMI cable, A/M-A/M, Black 10 m
Nanocable High speed with ethernet HDMI cable, A/M-A/M, Black 10 m:
HDMI CABLE V1.4B WITH HDMI CONNECTOR TYPE A MALE AT BOTH ENDS
HDMI v1.4b cable achieves 4K x 2K video resolutions, enables 3D over HDMI when connected to HDMI devices. It is also made with copper conductors that guarantees the highest transmission quality.

Supports DOLBY True-HD and DTS-HD, 8 channels of digital audio ecompression at a rate of 192KHz with 24bits. You won’t lose a single detail in audio, video or data!

The connectors are gold shielded to have a signal without loss of quality. Multiple shielding for maximum interference reduction.

High speed, two-way network with speeds up to 100 Mbps.