Catalog Object Cloud
StarTech.com

StarTech.com 30ft (9.1m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, CL3 Rated, Unidirectional USB Type-C to HDMI Adapter Cable

Product code:
145B-USBC-HDMI4K-AOC
Brand:
StarTech.com
Product name:
30ft (9.1m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, CL3 Rated, Unidirectional USB Type-C to HDMI Adapter Cable
GTIN (EAN/UPC):
0065030898201, 065030898201
Bullet Points StarTech.com 30ft (9.1m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, CL3 Rated, Unidirectional USB Type-C to HDMI Adapter Cable:
  • DESIGNED FOR LONG RANGE: 30ft/9.15m USB-C to HDMI Active Optical Cable supports 4K 60Hz beyond the length of standard copper cables; Fiber optic inner cores reduce EMI ensuring optimal signal quality with minimal degradation; NOTE: Cable is unidirectional
  • INTEGRATED ADAPTER CABLE WITH HDR: Integrated adapter and cable minimizes failure points/signal loss; Supports HDR for accurate color reproduction; HDMI Connector w/1.4ft (43.5cm) USB-A power cable (required) for connection to USB-A port or wall charger
  • NO DRIVERS OR SOFTWARE: Universal Adapter Cable is compatible with all hardware platforms and any operating system (i.e., Windows, macOS, Linux); USB Type-C to HDMI Cable works with USB-C DP Alt Mode, USB4, Thunderbolt 3, and Thunderbolt 4 laptops/devices
  • DURABLE OPTICAL CABLE: OM3 Multi-Mode HDMI fiber optic cable features a PVC jacket, strain relief, and an active booster for reliable long-distance transmission; EMI shielding for noise reduction; Lightweight, easy to route, store, and transport
  • TECH SPECS: Color: Black; Length: 30 foot (9.15 meters); Unidirectional USB-C source to HDMI display; Cable Outer Diameter: 4.5mm; HDMI 2.0 supporting HDCP 1.4/2.2, HDR10, CEC, ARC, and 7.1ch audio; Supports 8/10bit RGB and YCbCr 4:4:4; Fire Rating: CL3
Warranty:
3 Years
Long product name StarTech.com 30ft (9.1m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, CL3 Rated, Unidirectional USB Type-C to HDMI Adapter Cable:
StarTech 30ft (9.15m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, USB Type-C to HDMI Adapter Cable, CL3 Rated
StarTech.com 30ft (9.1m) USB-C to HDMI 2.0 Active Optical Cable (AOC), 4K 60Hz, CL3 Rated, Unidirectional USB Type-C to HDMI Adapter Cable:
Connect a USB-C video source to an HDMI display, with support for HDR video

Connect a 4K 60Hz HDMI display to a DP Alt Mode-enabled USB Type-C source up to 30 feet (9.15 meters) away with this USB-C to HDMI Active Optical Cable.

Designed for Long Range

The USB-C to HDMI Active Optical Cable is designed for long-distance connections to overcome the limitations of standard copper cables. Its fiber optic inner core reduces electromagnetic interference (EMI), ensuring optimal signal quality with minimal signal degradation. EMI shielding reduces noise and improves signal clarity and stability.

Integrated Adapter Cable with HDR

This cable integrates a video adapter and cable, minimizing points of failure and signal loss. The HDMI Connector has a built-in 1.4ft (43.5cm) USB Type-A power cable, which is required to connect to an available USB port or USB wall charger (not included). HDR support includes 8/10bit RGB and YCbCr 4:4:4 for accurate color reproduction.

No Drivers or Software

Universal Adapter Cable does not require additional drivers or software installation. Compatible with all hardware platforms and operating systems including Windows, macOS, ChromeOS, and Linux. This USB Type-C to HDMI Adapter Cable works with laptops and devices that support USB-C DP Alt Mode, USB4, Thunderbolt 3, and Thunderbolt 4.

Durable Optical Cable

The OM3 multi-mode HDMI fiber optic cable features a durable PVC jacket, strain relief, and active booster for reliable transmission over long distances. This cable is lightweight, making it easy to route through walls or cable runs, store when not in use, and transport when needed.