Catalog Object Cloud
KYOCERA

KYOCERA PA6000x 1200 x 1200 DPI A4

Product code:
110C0T3NL0
Brand:
KYOCERA
Product name:
PA6000x
GTIN (EAN/UPC):
0632983079904, 632983079904
The Blue Angel is the ecolabel of the federal government of Germany since 1978. The Blue Angel sets high standards for environmentally friendly product design and has proven itself over the past 40 years as a reliable guide for a more sustainable consumption.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Bullet Points KYOCERA PA6000x 1200 x 1200 DPI A4:
  • Business Laser
  • 1200 x 1200 DPI
  • Printing colours: Black
  • A4 60 ppm
  • Duplex printing Direct printing
  • USB port Ethernet LAN
  • LCD Built-in display
  • Maximum duty cycle: 300000 pages per month
  • Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • Internal memory: 512 MB Built-in processor 1400 MHz