Catalog Object Cloud
Kingston Technology

Kingston Technology DataTraveler 512GB Max Type-A 1000R/900W USB 3.2 Gen 2

Product code:
DTMAXA/512GB
Brand:
Kingston Technology
Product family:
DataTraveler
Product name:
512GB DataTraveler Max Type-A 1000R/900W USB 3.2 Gen 2
GTIN (EAN/UPC):
0740617328332, 740617328332
Bullet Points Kingston Technology DataTraveler 512GB Max Type-A 1000R/900W USB 3.2 Gen 2:
  • Advanced USB 3.2 Gen 2 Drives
  • Unique ridged casing with keyring loop
  • Up to 1,000MB/s** read speeds
  • Capacities up to 1TB***
Warranty:
5-year warranty with free technical support
Long product name Kingston Technology DataTraveler 512GB Max Type-A 1000R/900W USB 3.2 Gen 2:
512GB DataTraveler Max Type-A 1000R/900W USB 3.2 Gen 2
Kingston Technology DataTraveler 512GB Max Type-A 1000R/900W USB 3.2 Gen 2:
Kingston’s DataTraveler® Max series USB flash drives leverage the latest USB 3.2 Gen 2 standard to deliver record-breaking read/write speeds up to 1,000/900MB/s**. Designed with portability and convenience in mind, the unique ridged casing protects the connector when not in use and is easily moved with a single motion. Available in USB Type-C®* and Type-A connections to support next-gen and traditional laptops and desktops. The DT Max series delivers premium performance and expanded capacities up to 1TB*** making them the ideal solution for transferring and storing large digital files such as HD photos, 4K/8K videos, music and more.

Latest USB 3.2 Gen 2 Standard
Move your files in a flash with incredible speeds up to 1,000MB/s Read, 900MB/s Write**.

Uncompromised Storage
Available in a range of high capacities from 256GB-1TB*** to carry your digital library on the go.

Dual Option for Connectivity
USB Type-C® and Type-A connector varieties to support next-gen and traditional laptops or desktops for seamless file transfers.

Unique Design
Convenient one-handed sliding cap, LED status indicator, and functional keyring loop.
Disclaimer Kingston Technology DataTraveler 512GB Max Type-A 1000R/900W USB 3.2 Gen 2 $DTMAXA/512GB:
* USB Type-C® and USB-C® are registered trademarks of USB Implementers Forum.
** Speed may vary due to host hardware, software and usage.
*** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.