Catalog Object Cloud
CLUB3D

CLUB3D USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 HUB

Product code:
CSV-1598
Brand:
CLUB3D
Product name:
USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 HUB
GTIN (EAN/UPC):
8719214472528, 0841615102761, 841615102761
Bullet Points CLUB3D USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 HUB:
  • Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • USB Power Delivery (USB PD)
  • 10,100,1000 Mbit/s
  • Plug and Play
Long product name CLUB3D USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 HUB:
USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 Portable Dock
CLUB3D USB Gen2 Type-C to Dual DisplayPort 4k60Hz 7-in-1 HUB:
The Club 3D CSV-1598 is a 7-in-1 USB Gen2 Type-C to Dual Display Portable Dock with DP™1.4 Alt mode which provides most advanced, efficient solution to extend a single USB Type-C port to be multiple ports. It integrates video, data and power ports that allows to connect 2 DisplayPort™ 4k60Hz displays simultaneously for enjoying videos on big screen, connect multiple USB devices for data transmission , connect Ethernet source for getting PC to super high speed network. Besides, it has PD charging port which supports max 100W PD charging to support the function of the adapter and charge for the host simultaneously.It can work on all DP™ Alt mode supported USB Type-C host.