Catalog Object Cloud
Equip

Equip USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W

Product code:
128382
Brand:
Equip
Product name:
USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W
GTIN (EAN/UPC):
4015867231067
Bullet Points Equip USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W:
  • USB 4 Gen 2x2
  • Male to Male
  • 20Gbps data transfer rate
  • with E-mark Chipset
  • Power Delivery support up to 20V/5A, Max. 100W
  • Support of USB Power Delivery (PD)
  • Resolution: up to 4K@60 Hz
  • Supports HDR10
  • Supports HDCP 1.4 and 2.3
  • Supports PCI Express 3.0 protocol
  • Supports DisplayPort 1.4a protocol
  • Supports DisplayPort Alt Mode 2.0
  • Compatible to USB 3.2, USB 2.0 and Thunderbolt 3
  • Jacket: Premium braided Cotton mesh
  • Double shielding for error-free data transfer
  • Aluminum casing
Long product name Equip USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W:
USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W
Equip USB4 Gen 2x2 C to C Cable, M/M, 2.0m, 4K/60Hz, 20Gbps, PD 100W:
The Equip 128382 USB 4 Gen 2x2 C to C cable is an advanced solution for high-speed data transfer and power delivery. Built with USB 4 technology, this cable offers fast data transfer rates of up to 20 Gbps, enabling rapid file transfers and seamless multimedia streaming.

It supports versatile connectivity between USB-C devices, including laptops, tablets, smartphones, and external storage devices. With Power Delivery 3.0 (PD 3.0) technology with E-mark chipset, this cable can provide up to 100W of power, making it suitable for charging power-hungry devices like laptops and gaming consoles. Its reversible design ensures easy and hassle-free plug-in, eliminating the need for specific orientation.

This USB 4 Gen 2x2 C to C cable offers exceptional performance, robust power delivery, and universal compatibility, making it an ideal choice for high-speed data transfer and fast charging requirements.