Catalog Object Cloud
UNYKAch

UNYKAch CPU Cooler UNYCOOL H40

Product code:
UK324001
Brand:
UNYKAch
Product name:
CPU Cooler UNYCOOL H40
GTIN (EAN/UPC):
8436617921193, 18436617921190
Bullet Points UNYKAch CPU Cooler UNYCOOL H40:
  • Processor Air cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1366 (Socket B), LGA 1700, LGA 775 (Socket T), Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
  • 59.98 cfm Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Grey
  • 1 pc(s)
Long product name UNYKAch CPU Cooler UNYCOOL H40:
CPU Cooler UNYCOOL H40
UNYKAch CPU Cooler UNYCOOL H40:
Lower your CPU temperatures with the UNYCOOL H40 heatsink, keeping your PC cool and running at peak performance. Built with high-quality materials, optimized airflow, and a 9-blade fan design, this cooler ensures efficient heat dissipation with minimal noise, thanks to its PWM fan.
Compatible with multiple sockets (LGA 1151, LGA 1200, LGA 1700, AM4), it offers easy and versatile installation for a wide range of setups. Made from aluminium and copper, it delivers long-lasting durability and maximum thermal performance.

COMPACT AND FUNCTIONAL DESIGN

The UNYCOOL H40 is designed for simple builds that require hassle-free efficiency. With compact dimensions of 122 x 154 x 100 mm, it fits easily into small form factor cases and avoids interference with RAM modules or other components.

EFFICIENT ALUMINIUM HEATSINK

This model features an extruded aluminium heatsink block with high-density fins to maximize airflow. Paired with a 120 mm PWM fan (with temperature sensor) that spins up to 2,000 RPM, it delivers the perfect balance between performance and quiet operation.
Its 4 copper heatpipes enhance heat dissipation, supporting CPUs with up to 160W TDP.
An excellent choice for office work, web browsing, or multimedia use.

MULTIPLATFORM COMPATIBILITY

Thanks to its compact design, you won’t encounter issues with RAM clearance. It’s also compatible with multiple Intel and AMD socket platforms.
Intel: Socket 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2

DESIGNED FOR EASY INSTALLATION ON INTEL AND AMD PLATFORMS

ncludes retention brackets, thermal paste, and mounting accessories to ensure easy installation on both Intel and AMD platforms.

1 - Intel Bracket
2 - AMD Bracket.
3 - Backplate.
4 - Screw Set.
5 - Thermal Paste.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.